EN
  • EN
  • DE

NH82546GB 867764

Part No NH82546GB 867764
Manufacturer Intel
Catalog Ethernet Interface
Description 82546GB Gigabit Ethernet Controller, Dual Port, PBGA, Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Data Rate 1 Gbps
Interface PCI
Maximum Operating Temperature 55 °C
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.43 V
RoHS Compliant
Win Source Part Number 1048015-NH82546GB 867764
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NH82546GB 867764 CAD Model

Description

The Intel NH82546GB 867764 is an Ethernet interface that supports a data rate of 1 Gbps and an interface of PCI.

  • Data Rate: 1 Gbps
  • Interface: PCI
  • Category: Ethernet interfaces
  • Case/Package: BGA
  • Win Source Part Number: 1048015-NH82546GB 867764
  • Supply and Demand: Shortage
  • Maximum Operating Temperature: 55 °C
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: 0 °C

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN / 1/1 Transceiver Full Ethernet 32-QFN (5x5)
Lowest to $4.2770
Texas Instruments
IC TRANSCEIVER 1/1 48LQFP / 1/1 Transceiver MII, RMII 48-LQFP (7x7)
Lowest to $7.5093
Intel
I/O Controller 1-CH 1-Port Tape and Reel
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 48LQFP / 1/1 Transceiver Full MII 48-LQFP (7x7)
Lowest to $8.1818
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $9.8643
Intel
82571EB Gigabit Ethernet Controller, Dual Port, BGA, Tray
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 4/4 64QFN / 4/4 Transceiver Full Ethernet 64-QFN (8x8)
Lowest to $13.9702
Intel
Thunderbolt Controller 288-Pin FCCSP
Need more? Email Us
Intel
Ethernet-switch With 240 G Max Port Bandwidth
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess