EN
  • EN
  • DE

DSL2210 S LJJM

Part No DSL2210 S LJJM
Manufacturer Intel
Catalog Ethernet Interface
Description I/O Controller 1-CH 1-Port Tape and Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Interface PCI
Maximum Operating Temperature 65 °C
Min Operating Temperature 0 °C
Number of I/Os 1
RoHS Compliant
Win Source Part Number 1056295-DSL2210 S LJJM
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSL2210 S LJJM CAD Model

Description

The Intel DSL2210 S LJJM is an Ethernet interface electronic component that is designed for use in various applications.

  • Supply and Demand: The supply and demand status of this component is currently in shortage.
  • RoHS Compliance: It is a compliant RoHS product.
  • Category: Ethernet Interface.
  • I/O: This component has one I/O.
  • Interface: Uses PCI interface.
  • Cross-Reference: It is a cross-reference alternative part that has different product codes such as DSL2210 S LJJMDSL2210S LJJM.
  • Manufacturer: The manufacturer of this product is Intel.

You May Also Be Interested in

Intel
I/O Controller 1-CH 1-Port Tape and Reel
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 48QFN / 1/1 Transceiver Full Ethernet 48-QFN (7x7)
Lowest to $16.5896
Intel
Need more? Email Us
Intel
82571EB Gigabit Ethernet Controller, Dual Port, BGA, Tray
Need more? Email Us
Microchip Technology
IC USB 2.0-10/100 ETH CRTL 56QFN / Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
Lowest to $37.8359
Intel
82546GB Gigabit Ethernet Controller, Dual Port, PBGA, Tray
Need more? Email Us
Microchip Technology
Ethernet PHY, 100Mbps, -40 to 105°C, VQFN-32, RoHS
Lowest to $5.4135
Microchip Technology
IC ETHERNET SWITCH RMII 128QFP / Ethernet Switch 10/100 Base-T/TX PHY RMII Interface 128-PQFP (14x20)
Lowest to $54.2125
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $9.8643

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess