Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Data Rate 100 Mbps
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.45 V
Min Operating Temperature 0 °C
Min Supply Voltage 3.15 V
Mount Surface Mount
Nominal Supply Current 138 mA
Number of Channels 8
Number of Pins 208
Operating Supply Voltage 3.3 V
RoHS Non-Compliant
Win Source Part Number 993809-HBLXT9781HC.C4
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HBLXT9781HC.C4 CAD Model

Description

The Intel Ethernet Interface component with Win Source Part Number 993809-HBLXT9781HC.C4 is a high-speed 8-channel Ethernet transceiver designed for use in local area networks.

  • Supply Voltage: 3.3 V
  • Data Rate: 100 Mbps
  • Case/Package: PQFP
  • Pins: 208
  • Mounting Technology: SMD (SMT)
  • Maximum Operating Temperature: 70 °C
  • Supply and Demand: Shortage

You May Also Be Interested in

Intel
Ethernet ICs Controller IEEE 10/ 100/1000 Mbps QFN64
Lowest to $23.0455
ECAD model for WGI210IT SLJXT
Microchip Technology
IC ETHERNET SWITCH 7PORT 128TQFP / Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)
Lowest to $22.7501
ECAD model for KSZ9897RTXC
Intel
82546GB Gigabit Ethernet Controller, Dual Port, PBGA, Tray
Need more? Email Us
ECAD model for NH82546GB 867764
Microchip Technology
IC ETHERNET CTLR 56VQFN / Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-VQFN (8x8)
Need more? Email Us
ECAD model for LAN89730AMR-A-V03
Microchip Technology
IC TRANSCEIVER FULL 8/8 64LQFP / 8/8 Transceiver Full Gigabit Ethernet 64-LQFP-EP (10x10)
Need more? Email Us
ECAD model for KSZ9021RLI
Microchip Technology
IC TRANSCEIVER FULL 8/8 128PQFP / 8/8 Transceiver Full Gigabit Ethernet 128-PQFP (14x20)
Lowest to $11.9506
ECAD model for KSZ9021GQI
Microchip Technology
IC TRANSCEIVER FULL 1/1 32SQFN / 1/1 Transceiver Full Ethernet 32-SQFN (5x5)
Lowest to $3.9411
ECAD model for LAN8740AI-EN-TR
Intel
Ethernet ICs Controller IEEE 10/ 100/1000 Mbps BGA256
Lowest to $68.2273
ECAD model for NHI350AM4 SLJ3Z
Microchip Technology
IC ETHERNET SWITCH 3PORT 64LQFP / Ethernet Switch 100 Base-FX PHY I²C, SPI Interface 64-LQFP (10x10)
Lowest to $13.8108
ECAD model for KSZ8873FLLI

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention