EN
  • EN
  • DE

OMAP5912ZVLR

Part No OMAP5912ZVLR
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-59XX 192MHZ 289NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168972-OMAP5912ZVLR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microprocessors
Series OMAP-59xx
Package Tape & Reel (TR)
Speed 192MHz
Product Status Active
Mounting Type Surface Mount
Package / Case 289-TFBGA
Supplier Device Package 289-NFBGA (12x12)
Base Product Number OMAP5912
Ultra Librarian 3D Model Ultra Librarian OMAP5912ZVLR CAD Model

Description

The OMAP5912ZVLR is a highly integrated microprocessor designed and manufactured by Texas Instruments, tailored for rich multimedia and real-time processing applications. This product is part of the OMAP™ (Open Multimedia Applications Platform) family, which is renowned for its dual-core architecture that combines general-purpose processing with specialized multimedia capabilities.

Key Features

  • Dual-Core Architecture: The OMAP5912ZVLR features a dual-core design with an ARM926EJ-S core and a TMS320C55x DSP core, allowing it to handle complex tasks efficiently by dividing the workload between general-purpose and signal processing.
  • High Performance: With a powerful combination of the ARM and DSP cores, this processor delivers exceptional performance for multimedia and real-time processing, making it ideal for applications such as portable media players, smartphones, and digital cameras.
  • Integrated Peripherals: The device comes with a range of on-chip peripherals, including USB, MMC/SD card interfaces, and an LCD controller, which reduce the need for external components and help to lower overall system cost.
  • Low Power Consumption: Designed with power efficiency in mind, the OMAP5912ZVLR is suitable for battery-operated devices, ensuring longer operation times between charges.

Applications

The OMAP5912ZVLR is versatile and can be used in a variety of applications. Its powerful processing capabilities make it a perfect choice for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Consoles
  • Digital Cameras
  • Automotive Infotainment Systems
  • Industrial Control Systems

Technical Specifications

The OMAP5912ZVLR operates at a core frequency that supports demanding applications while maintaining a balance of power consumption and heat dissipation. It is available in a PBGA package, which is suitable for compact device designs.

Support and Resources

For developers and designers, Texas Instruments provides extensive support for the OMAP5912ZVLR, including technical documentation, software development tools, and a community forum for collaborative troubleshooting and optimization.

You May Also Be Interested in

Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.5915 $93.5915
2+ $90.5724 $181.1448
3+ $87.5533 $262.6599
4+ $78.4961 $313.9844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess