EN
  • EN
  • DE

TPA2016D2YZHR

Part No TPA2016D2YZHR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.8W D 16DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.8W x 2 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Differential Inputs, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-DSBGA (2x2)
Dimension 16-UFBGA, DSBGA
Win Source Part Number 033433-TPA2016D2YZHR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA2016D2YZHR CAD Model

Description

Product Overview: TPA2016D2YZHR by Texas Instruments

The TPA2016D2YZHR is a sophisticated audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This state-of-the-art component is engineered to deliver exceptional audio performance for a wide range of consumer electronics. It is an ideal choice for applications requiring high-quality sound amplification with minimal space and power consumption.

Key Features

  • Amplifier Type: The TPA2016D2YZHR is a Class-D amplifier, which offers high efficiency, leading to reduced heat dissipation and extended battery life in portable devices.
  • Output Power: It is capable of delivering 2.8W into a 4-ohm load with less than 1% distortion (THD+N), ensuring loud and clear audio output.
  • Dynamic Range Compression: The built-in dynamic range compression (DRC) helps protect speakers from damage due to overexcursion and prevents audio clipping, while also keeping the audio at a consistent volume level.
  • Supply Voltage: Operates from a 2.5V to 5.5V supply, making it versatile for use in a variety of devices from mobile phones to portable speakers.
  • I2C Control Interface: Features an I2C control interface that allows for precise volume control, configuration of the DRC settings, and other audio processing features.
  • Package: Comes in a compact 14-DSBGA package, which is ideal for space-constrained applications.

Applications

The TPA2016D2YZHR is suitable for a multitude of applications where high-quality audio amplification is desired. This includes, but is not limited to, mobile phones, tablets, digital cameras, portable gaming devices, and Bluetooth speakers. Its small footprint and high efficiency make it an excellent choice for any portable device where space and power efficiency are critical.

Why Choose the TPA2016D2YZHR?

With its advanced audio amplification technology, the TPA2016D2YZHR from Texas Instruments stands out in the market. The integration of features such as dynamic range compression and the I2C control interface allows designers to achieve superior sound quality and functionality in their products. Additionally, the low power consumption and high efficiency of the Class-D amplifier extend the battery life of portable devices, making it a highly desirable component for manufacturers and hobbyists alike.

You May Also Be Interested in

Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8386 $53.7404
32+ $3.1497 $100.7904
50+ $3.0512 $152.5600
68+ $2.9528 $200.7904
88+ $2.8544 $251.1872
118+ $2.5591 $301.9738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess