EN
  • EN
  • DE

SA614AD/01,118

Part No SA614AD/01,118
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description RF Amplifier LOW PWR FM IF SYS -40 TO +85
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Operating Frequency 25 MHz
Operating Supply Voltage 5 V
Operating Supply Current 3.3 mA
Gain 62 dB
Type Mobile Amplifiers/Cellular Amplifiers
Mounting Style SMD/SMT
Package / Case SOIC-16
Technology Si
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
RF & Wireless RF Amplifier
Brand NXP Semiconductors
Product Type RF Amplifier
Standard Pack Qty 2500
Subcategory Wireless & RF Integrated Circuits
Supply Voltage - Max 5 V
Ultra Librarian 3D Model Ultra Librarian SA614AD/01,118 CAD Model

Description

The NXP SA614AD/01,118 is a versatile low power FM IF system incorporating a high-performance mixer, IF amplifier, and limiter amplifier on a single chip. This integrated circuit (IC) is designed for high sensitivity and robust signal handling, making it an ideal solution for a wide range of applications in wireless communication, such as mobile radio and other RF systems.

Key Features

  • High Sensitivity: The SA614AD/01,118 is engineered to provide exceptional sensitivity, which is essential for picking up weak signals in noisy environments.
  • Low Power Consumption: With its focus on energy efficiency, this IC is particularly suitable for battery-operated devices, helping to extend the operational life of the product.
  • Integrated Mixer and Amplifiers: The on-chip mixer, IF amplifier, and limiter amplifier reduce the need for external components, saving space and cost in the design of the end product.
  • Versatile Application Range: This IC can be employed in various FM intermediate frequency applications, offering designers flexibility in their product development.
  • Robust Signal Handling: The SA614AD/01,118 is capable of handling strong signal inputs without degradation, ensuring consistent performance and reliability.

Applications

The NXP SA614AD/01,118 is suitable for a variety of applications, including:

  • Mobile radio receivers
  • Wireless communication devices
  • RF signal processing units
  • Other applications requiring FM IF systems

Technical Specifications

Below are some of the technical specifications for the SA614AD/01,118:

  • Supply Voltage: Typically 4.5 to 8 V
  • Operating Temperature: -40°C to +85°C
  • Package: SOIC-20
  • Low external part count
  • Excellent gain and intermodulation distortion performance

The NXP SA614AD/01,118 is a highly integrated, reliable, and efficient solution for designers looking to enhance the performance of their FM IF systems with minimal power consumption and space requirements.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess