EN
  • EN
  • DE

DEM-VCA-SO-1B

Part No DEM-VCA-SO-1B
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description DEM-VCA-SO-1B / VCA820/VCA821/VCA822/VCA824 Op Amp Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Channels per IC 1 - Single
Amplifier Type Variable Gain
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 14-SOIC Package
Win Source Part Number 772547-DEM-VCA-SO-1B
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name DEM-VCA-SO-1B
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DEM-VCA-SO-1B CAD Model

Description

Introducing the DEM-VCA-SO-1B from Texas Instruments, a cutting-edge product designed for precision voltage control applications. This innovative device is tailored to meet the demanding requirements of modern electronic systems, providing a reliable and efficient solution for voltage adjustment and calibration.

Key Features

  • High Precision: The DEM-VCA-SO-1B offers exceptional accuracy, ensuring stable voltage control for sensitive applications.
  • Compact Design: Its small form factor is ideal for space-constrained environments, allowing for seamless integration into a variety of electronic systems.
  • Easy Integration: Designed with ease of use in mind, this device can be quickly and easily incorporated into existing setups without the need for extensive reconfiguration.
  • Robust Construction: Built to withstand harsh conditions, the DEM-VCA-SO-1B is durable and capable of operating under a wide range of temperatures and voltages.

Applications

The versatility of the DEM-VCA-SO-1B makes it suitable for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Telecommunications equipment
  • Consumer electronics
  • Medical devices

Technical Specifications

Parameter Value
Input Voltage Range Specified by customer requirements
Output Voltage Range Adjustable to application needs
Operating Temperature -40°C to +85°C
Package Type SOIC (Small Outline Integrated Circuit)

For engineers and designers seeking a reliable voltage control solution, the DEM-VCA-SO-1B from Texas Instruments stands out as a superior choice. Its combination of precision, compactness, and durability makes it an indispensable component in the creation of high-performance electronic systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 3 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 1 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BARE BOARD SOT-23-5 SOT-23-6
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR DIP PKG / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR SOP PKG / - pval(183) Evaluation Board
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8DFN / series pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 4 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8723 $59.2338
13+ $8.1003 $105.3039
20+ $7.8472 $156.9440
27+ $7.5941 $205.0407
35+ $7.3409 $256.9315
46+ $6.5815 $302.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess