EN
  • EN
  • DE

STEVAL-CCA057V5

Part No STEVAL-CCA057V5
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Op Amps
Mfr STMicroelectronics
Package Bulk
Channels per IC 2 - Dual
Amplifier Type General Purpose
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 8-DFN Package
Base Product Number STEVAL
Other Names 497-15087,-1138-STEVAL-CCA057V5
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283807-STEVAL-CCA057V5
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA057V5 CAD Model

Description

STEVAL-CCA057V5 Audio Power Amplifier Demonstration Board

The STEVAL-CCA057V5 from STMicroelectronics is a state-of-the-art audio power amplifier demonstration board designed to showcase the performance of the TDA7498E dual BTL class-D audio amplifier IC. This product is part of ST's audio amplifier portfolio and is an excellent choice for high-power audio applications, such as home theater systems, active speakers, and soundbars.

With its advanced features and robust design, the STEVAL-CCA057V5 is capable of delivering up to 160W output power per channel into an 8Ω load with excellent audio quality and efficiency. The board operates over a wide supply voltage range from 12V to 36V, providing flexibility for various power requirements and ensuring compatibility with a broad range of audio systems.

The TDA7498E IC integrated into the STEVAL-CCA057V5 benefits from STMicroelectronics' proprietary BCD6s process, which allows for the realization of a highly efficient class-D audio amplifier with low distortion and low output noise. The IC also features an adjustable modulation frequency (AMF) that helps optimize the audio performance for specific applications.

Key features of the STEVAL-CCA057V5 include:

  • Up to 160W output power per channel (8Ω load)
  • Wide supply voltage range (12V-36V)
  • High efficiency, thanks to the class-D operation
  • Low THD+N, ensuring high-quality audio reproduction
  • Overcurrent and thermal protection for enhanced reliability
  • Single-ended or differential inputs for flexible connectivity
  • Standby and mute features for power saving and noise reduction

The demonstration board is equipped with a range of connectors and jumpers, which provide users with the ability to easily configure the amplifier's settings, test different operational modes, and interface with external devices. Additionally, the STEVAL-CCA057V5 comes with a comprehensive user manual and design guidelines, which facilitate rapid development and integration into end-user applications.

Whether you are an audio enthusiast, a professional sound engineer, or an electronics hobbyist, the STEVAL-CCA057V5 demonstration board provides a powerful and versatile platform for developing high-performance audio solutions with the quality and reliability expected from STMicroelectronics.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADA4941-1YR
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-2YRM
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA835
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-1YRJ
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DIFF OPAMP ADA4940-1
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR LTC6910-3
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4932-2YCP
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4927-1YCP
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DUAL OPAMP RRO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess