EN
  • EN
  • DE

DAC81001PFBT

Part No DAC81001PFBT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16-BIT MONOTONIC DAC WITH ULTRA- / 16 Bit Digital to Analog Converter 1 48-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Series DAC81001
Package Tape & Reel (TR)
Number of Bits 16
Number of D/A Converters 1
Settling Time 2.5µs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±4 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting SMD (SMT)
Base Product Number DAC81001
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DAC81001PFBTTR
Standard Package 250
Win Source Part Number 1011530-DAC81001PFBT
Ultra Librarian 3D Model Ultra Librarian DAC81001PFBT CAD Model

Description

Product Overview: DAC81001PFBT from Texas Instruments

The DAC81001PFBT is a highly precise digital-to-analog converter (DAC) engineered by Texas Instruments (TI), a leader in semiconductor technology. This device is designed for applications that demand high accuracy and stability, making it an ideal solution for industrial, medical, and automation systems that require precise analog output.

Key Features

  • Resolution: The DAC81001PFBT offers a 16-bit resolution, providing fine granularity and enabling the conversion of digital signals into analog outputs with high precision.
  • Interface: It features a flexible serial peripheral interface (SPI) that allows for easy communication with microcontrollers and digital systems.
  • Output Range: This DAC supports a wide range of selectable output ranges, accommodating various application requirements.
  • Accuracy: With an integrated precision reference, the DAC81001PFBT ensures excellent accuracy and low drift over time and temperature variations.
  • Package: The device comes in a compact, surface-mount PFBT package, which is suitable for space-constrained applications.

Performance and Reliability

The DAC81001PFBT delivers outstanding performance with its low glitch energy and high output drive capability. This results in minimal distortion and noise in the output signal, which is crucial for high-performance applications. Additionally, the device's built-in power-on reset circuit ensures that the output initializes to zero or midscale, depending on the configuration, which prevents unintended signals upon power-up.

Applications

Given its robust feature set, the DAC81001PFBT is versatile and can be used in a variety of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Portable instrumentation
  • Medical equipment
  • Analog output modules

With its combination of precision, reliability, and ease of use, the DAC81001PFBT from Texas Instruments stands out as a superior choice for designers and engineers looking to implement a high-quality DAC in their systems. Its performance ensures that analog signals are reproduced with high fidelity, meeting the stringent requirements of advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.8280 $72.8280
2+ $70.5522 $141.1044
3+ $68.2763 $204.8289
4+ $66.0004 $264.0016
6+ $59.1728 $355.0368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess