EN
  • EN
  • DE
  • IT

TPS2115PWG4

Part No TPS2115PWG4
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description AUTOSWITCHING POWER MULTIPLEXER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Source Selector Switch
Channel Type Type N
Internal Switch(s) Yes
Delay Time - ON 1ms
Delay Time - OFF 5ms
Current - Output (Maximum) 1.25A
Operating Supply Current 55μA
Operating Supply Voltage 2.8 V ~ 5.5 V
Applications Handheld/Mobile Devices
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1272179-TPS2115PWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2115
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2115PWG4 CAD Model

Description

The TPS2115PWG4 from Texas Instruments is an innovative automatic power multiplexer that offers a versatile power management solution for systems requiring multiple power sources. This integrated circuit is designed to seamlessly switch between two power supplies, such as a battery and an AC adapter, ensuring a continuous power supply to the load without interruption.

Key Features

  • Wide Voltage Range: The device operates with input voltages from 2.8V to 5.5V, making it suitable for a variety of low-power applications.
  • Automatic Switching: The TPS2115PWG4 automatically selects the highest priority power source available, based on voltage levels, without the need for external control.
  • Cross-Conduction Block: It incorporates a built-in block to prevent cross-conduction during the transition between power sources.
  • Low R<sub>ON: The low on-resistance of the internal FETs minimizes voltage drop and power dissipation, enhancing overall efficiency.
  • Power Good Outputs: The device provides two open-drain power-good outputs, one for each input, to indicate whether a valid power source is connected.
  • Thermal Protection: Thermal shutdown protection is included to safeguard the device and the system under extreme conditions.

Applications

The TPS2115PWG4 is ideal for a wide range of applications that require reliable power source selection, including:

  • Portable Devices
  • Redundant Power Supplies
  • Industrial Equipment
  • Medical Instruments
  • Point-of-Sale Machines

Package and Quality

The device is available in a 14-pin TSSOP (PWG4) package, offering a compact footprint for space-constrained applications. Texas Instruments ensures high standards of quality and reliability, making the TPS2115PWG4 a trusted choice for critical systems that cannot afford downtime.

With its combination of automatic switching, protection features, and efficient power handling, the TPS2115PWG4 stands out as a smart choice for designers looking to enhance their power management strategies.

You May Also Be Interested in

Renesas Electronics America
IC OR CTRLR N+1 8DFN
Lowest to $16.8087
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN
Lowest to $9.8251
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $6.1640
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $14.5522
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16DFN
Lowest to $11.5710
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $4.1268
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $6.4071
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $8.1759

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess