EN
  • EN
  • DE

DBTC-20-4-75X+

Part No DBTC-20-4-75X+
Manufacturer Mini-Circuits
Catalog RF Directional Coupler
Description RF DIR COUPLER 5MHZ-1.25GHZ 5SMD  /  RF Directional Coupler CATV 5MHz ~ 1.25GHz 20.5 ±0.5dB 1W 5-SMD Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Directional Coupler
Mfr Mini-Circuits
Package Tape & Reel (TR)
Coupler Type Standard
Frequency 5MHz ~ 1.25GHz
Coupling Factor 20.5 ±0.5dB
Applications CATV
Power - Max 1W
Return Loss 29.99dB
Package / Case 5-SMD Module
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Other Names 3157-DBTC-20-4-75X+TR
Standard Package 2,000
Win Source Part Number 991047-DBTC-20-4-75X+
Ultra Librarian 3D Model Ultra Librarian DBTC-20-4-75X+ CAD Model

Description

The Mini-Circuits 991047-DBTC-20-4-75X+ is an RF directional coupler designed for CATV applications. Bold the product name (e.g., BAV99S,135 → BAV99S,"135") and manufacturer (e.g., Nexperia USA Inc. → Nexperia USA Inc.).

  • Type: RF directional coupler
  • Application: CATV
  • Power (Max): 1W
  • Frequency Range: 5MHz to 1.25GHz
  • Coupler Type: Standard
  • Coupling Factor: 20.5 ±0.5dB
  • Return Loss: 29.99dB
  • Package/Case: 5-SMD module
  • Standard Package: 2,000
  • MSL Level: 1 (unlimited)
  • HTSUS: 8548.00.0000

You May Also Be Interested in

Anaren
COUPLER 90DEG 2000-2300MHZ 0805
Lowest to $0.4598
M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
Anaren
COUPLER DIRECT 500-1000MHZ
Lowest to $2.6302
Panasonic
DIRECTIONAL COUPLER 800 MHZ 17DB
Lowest to $1.6320
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 2GHZ-2.3GHZ SMD
Need more? Email Us
AVX Corporation
DIRECTIONAL COUPLER 1810MHZ 0402
Lowest to $0.1500
Anaren
COUPLER HYBRID 2300-2700MHZ 3DB
Lowest to $2.9105
Anaren
Hybrid Coupler 3 dB, 90°
Lowest to $65.9540
Anaren
COUPLER HYBRID 500-1000MHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess