EN
  • EN
  • DE
  • IT

CAS10KS07984

Part No CAS10KS07984
Manufacturer Switchcraft Inc.
Catalog Barrel - Power Cables
Description HIGH-AMPERAGE SEALED DC POWER CA  /  Cable Assembly 2.0mm ID, 5.5mm OD Plug to Wire Leads Round 6.6' (2.00m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Barrel - Power Cables
Mfr Switchcraft Inc.
Series S10KS
Package Bulk
Connector Type 2.0mm ID, 5.5mm OD
Style Plug to Wire Leads
Length 6.6' (2.00m)
Cable Type Round
Shielding Unshielded
Base Product Number CAS10K
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Other Names SC2242
Standard Package 25
Win Source Part Number 1051057-CAS10KS07984
Ultra Librarian 3D Model Ultra Librarian CAS10KS07984 CAD Model

Description

The CAS10KS07984 is a barrel power cable assembly from Switchcraft Inc.

  • Length: 6.6 feet
  • Package: Bulk
  • Cable Type: Round
  • Shielding: Unshielded
  • Style: Plug to wire leads
  • Connector Type: 2.0mm ID, 5.5mm OD
  • Standard Package: 25

You May Also Be Interested in

Switchcraft Inc.
HIGH-AMPERAGE SEALED DC POWER CA / Cable Assembly 2.0mm ID, 5.5mm OD Plug, Right Angle to Wire Leads Round 6.6' (2.00m)
Lowest to $37.7065
Schurter Inc.
CBL ASSY 2.1MM JACK-CBL RND 5.9'
Need more? Email Us
Schurter Inc.
CBL ASSY 2.1MM PLUG-CBL RND 5.9'
Need more? Email Us
Schurter Inc.
CBL ASSY 3.3MM PLUG-CBL RND 5.9'
Need more? Email Us
Schurter Inc.
CBL ASSY 2.5MM PLUG-CBL RND 5.9'
Need more? Email Us
Tensility International Corp
CABLE ASSY STR 2.5MM 6' 24 AWG / Cable Assembly 2.5mm ID, 5.5mm OD Plug to Wire Leads Flat 6.0' (1.83m)
Lowest to $0.6668
Switchcraft Inc.
HIGH-AMPERAGE SEALED DC POWER CA / Cable Assembly 2.0mm ID, 5.5mm OD Plug to Wire Leads Round 6.6' (2.00m)
Need more? Email Us
Tensility International Corp
CABLE ASSY STR 2.1MM 6' 24 AWG / Cable Assembly 2.1mm ID, 5.5mm OD Plug to Wire Leads Flat 6.0' (1.83m)
Lowest to $75.9211
327
Adafruit Industries LLC
CBL ASSY 2.1MM JACK-PLG RND 4.9'
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess