EN
  • EN
  • DE

LC87F1A32A-F5AR0-E

Part No LC87F1A32A-F5AR0-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 295297-LC87F1A32A-F5AR0-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC87F1A32A-F5AR0-E CAD Model

Description

ON Semiconductor LC87F1A32A-F5AR0-E Microcontroller

The LC87F1A32A-F5AR0-E is a highly integrated and versatile microcontroller unit (MCU) developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This advanced microcontroller is designed to cater to a wide range of applications, particularly in the automotive and industrial sectors, where reliability and performance are of utmost importance.

At the heart of the LC87F1A32A-F5AR0-E is a powerful and efficient 8-bit CPU core that operates at a maximum clock frequency of 10 MHz. This ensures swift processing and response times, making it ideal for time-sensitive tasks and control applications. The MCU comes equipped with 32KB of flash memory, providing ample space for program storage, and 1KB of RAM for data processing. This combination allows for robust and complex program execution without compromising on speed or efficiency.

In terms of input/output capabilities, the LC87F1A32A-F5AR0-E boasts a wide array of features. It includes multiple general-purpose input/output (GPIO) ports that can be configured to interface with various peripherals and sensors. The MCU also supports multiple communication protocols, including I2C, SPI, and UART, enabling it to easily connect and communicate with other devices within a system.

For enhanced functionality, the LC87F1A32A-F5AR0-E integrates several on-chip peripherals. These include a 10-bit analog-to-digital converter (ADC) for precise analog signal measurement, a watchdog timer for system reliability, and a versatile timer/counter that can be used for a range of timing and counting applications. Additionally, the MCU features an on-chip oscillator and a power-on reset function, simplifying the design and reducing the need for external components.

ON Semiconductor has designed the LC87F1A32A-F5AR0-E with a focus on power efficiency and has incorporated power-saving modes that significantly reduce power consumption during idle periods. This makes the MCU an excellent choice for battery-operated devices or applications where power availability is limited.

Overall, the LC87F1A32A-F5AR0-E from ON Semiconductor is a robust and feature-rich microcontroller that offers a balance of performance, power efficiency, and versatility, making it a go-to choice for designers and engineers looking to develop reliable and sophisticated electronic systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess