EN
  • EN
  • DE

CSD96371Q5M

Part No CSD96371Q5M
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC SYNC BUCK NEXFET 22SON / Synchronous Buck NexFET Power Stage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology Power MOSFET
Current - Output / Channel 50A
Current - Peak Output 75A
Supply Voltage (V) 4.5V ~ 5.5V
Voltage - Load 3.3V ~ 13.2V
Temperature Range - Operating -40°C ~ 150°C
Features Bootstrap Circuit
Fault Protection Shoot-Through, UVLO
Mounting Style SMD
Manufacturer Package 22-PowerLFDFN
Supplier Device Package 22-LSON-CLIP (6x5)
Part Number Series CSD96371
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805975-CSD96371Q5M
Ultra Librarian 3D Model Ultra Librarian CSD96371Q5M CAD Model

Description

The Texas Instruments CSD96371Q5M is a high-performance, synchronous buck NexFET™ Smart Power Stage designed to deliver exceptional power efficiency and control for a wide range of applications. This compact device integrates the driver IC and power MOSFETs into a small 5mm x 6mm outline, making it an ideal solution for space-constrained applications.

Key Features

  • High Efficiency: The CSD96371Q5M features state-of-the-art control FET and synchronous rectifier MOSFET technology, providing high efficiency across the load range.
  • Advanced Packaging: Utilizing Texas Instruments' proprietary SON 5x6 package, the CSD96371Q5M achieves superior thermal performance and minimal parasitic inductance.
  • Integrated Driver: The integrated driver IC simplifies design and reduces component count, enhancing system reliability.
  • Optimized for Switching: The device is optimized for 5V gate drive applications, offering fast switching speeds to minimize losses.
  • Tri-state PWM Input: The tri-state PWM input provides a simple interface to a wide range of controllers, ensuring compatibility with existing and future designs.

Applications

The CSD96371Q5M is versatile and can be used in a variety of applications, including:

  • Server and telecom power supplies
  • High-density power modules
  • Multi-phase VRM for CPUs, GPUs, and memory
  • Point-of-load (POL) solutions

Performance and Protection

This Smart Power Stage incorporates a number of features to ensure robust performance in demanding conditions:

  • Thermal Monitoring: An integrated temperature sensor allows for real-time thermal monitoring, helping to prevent overheating.
  • Under-voltage Lockout (UVLO): The UVLO feature ensures stable operation by disabling the power stage if the input voltage drops below a safe threshold.
  • Over-current Protection: The CSD96371Q5M includes over-current protection to safeguard the power stage and downstream components from damage due to excessive current.

Conclusion

The Texas Instruments CSD96371Q5M Smart Power Stage is a sophisticated solution that combines high efficiency, advanced integration, and comprehensive protection features, making it an excellent choice for next-generation power supply designs.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6848 $51.0112
46+ $2.2030 $101.3380
71+ $2.1341 $151.5211
97+ $2.0653 $200.3341
126+ $1.9964 $251.5464
168+ $1.7899 $300.7032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess