EN
  • EN
  • DE

DRV8714SQRVJRQ1

Part No DRV8714SQRVJRQ1
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Configuration Half Bridge
Applications DC Motors, General Purpose
Interface Logic, PWM, SPI
Load Type Capacitive and Resistive
Technology Power MOSFET
Rds On (Typ) 4mOhm
Current - Output / Channel 5mA
Current - Peak Output 62mA
Voltage - Supply 3.3V ~ 5.5V
Voltage - Load 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Charge Pump
Fault Protection Over Current, Over Voltage, Shoot-Through
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (8x8)
Base Product Number DRV8714
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353080-DRV8714SQRVJRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8714SQRVJRQ1 CAD Model

Description

DRV8714SQRVJRQ1 Automotive Stepper Motor Driver from Texas Instruments

The DRV8714SQRVJRQ1 is a highly integrated stepper motor driver designed specifically for automotive applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this robust motor driver is ideal for driving bipolar stepper motors, which are commonly used in automotive applications such as headlight positioning, HVAC valve control, and adaptive front-lighting systems.

Key Features

  • Integrated Dual H-Bridge: The device features two H-bridge drivers capable of driving two-phase stepper motors, allowing for precise control over motor speed and position.
  • Advanced Current Regulation: The DRV8714SQRVJRQ1 offers advanced current regulation without the need for external sense resistors, enabling smoother motor operation and reduced noise.
  • Microstepping Support: With support for up to 1/256 microstepping, the driver provides high-resolution control of the stepper motor, resulting in finer positioning and smoother motion.
  • Automotive Grade: As a Q1 device, it meets the stringent quality and reliability requirements for automotive applications, ensuring performance under extreme conditions.
  • Diagnostic and Protection Features: The DRV8714SQRVJRQ1 includes a suite of diagnostic features and protections such as overcurrent, short-circuit, under-voltage lockout, and over-temperature protection, enhancing the safety and reliability of the system.
  • SPI Interface: The device is equipped with a Serial Peripheral Interface (SPI) for configuration and control, offering flexibility and ease of integration into automotive systems.

Applications

The DRV8714SQRVJRQ1 is suitable for a wide range of automotive applications that require precise motor control. Its robust design and advanced features make it an excellent choice for:

  • Adaptive headlight systems
  • HVAC damper control
  • Electric power steering
  • Active grille shutters
  • Valve control systems

With its combination of performance, integration, and safety features, the DRV8714SQRVJRQ1 from Texas Instruments stands out as a premier choice for automotive engineers looking for a reliable stepper motor driver solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 8-SOICE
Lowest to $0.4692
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 10A 8VSON
Lowest to $1.1980
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Microchip Technology
IC HALF BRIDGE DRIVER 28SO
Lowest to $2.9429
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $1.2355
Monolithic Power Systems Inc.
Half Bridge Driver Buck Converters NMOS 41-LGA (5x6)
Need more? Email Us
Panasonic
IC HALF BRIDGE DRVR 1.2A 19WLCSP
Lowest to $1.0947
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4814 $51.8512
19+ $5.3181 $101.0439
30+ $5.1519 $154.5570
41+ $4.9857 $204.4137
52+ $4.8195 $250.6140
70+ $4.3210 $302.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,516 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess