EN
  • EN
  • DE

CSD95495QVMT

Part No CSD95495QVMT
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description CSD95495QVMT  /  Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 18-VSON (5x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Output Configuration Half Bridge (3)
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive, Capacitive
Technology Power MOSFET
Current - Output / Channel 50A
Current - Peak Output 75A
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 4.5V ~ 16V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features Bootstrap Circuit
Fault Protection Shoot-Through
Mounting SMD (SMT)
Package / Case 18-PowerTFDFN
Supplier Device Package 18-VSON (5x4)
Base Product Number CSD95495
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-CSD95495QVMTCT,296-CSD95495QVMTTR,296-CSD95495QVMTDKR,CSD95495QVMT-ND
Standard Package 250
Win Source Part Number 996500-CSD95495QVMT
Ultra Librarian 3D Model Ultra Librarian CSD95495QVMT CAD Model

Description

Introducing the CSD95495QVMT NexFET™ Power Block from Texas Instruments

The CSD95495QVMT is a state-of-the-art power solution designed by Texas Instruments to meet the demands of high-performance power systems. This innovative product is part of TI's NexFET™ power block lineup and is specifically engineered to deliver high efficiency and power density in a compact, integrated package.

The CSD95495QVMT combines two asymmetric NexFET™ MOSFETs in a single package, optimizing the power block for synchronous buck applications. The power stage integrates a high-side and a low-side MOSFET, which are carefully matched to minimize dead-time and power losses, thereby enhancing overall system efficiency.

With its advanced package design, the CSD95495QVMT provides exceptional thermal performance and a reduced footprint on the PCB. This makes it an ideal choice for space-constrained applications such as high-density power supplies, computing, and telecom infrastructure.

Key features of the CSD95495QVMT include:

  • High Performance: With its low R<sub>DS(on) values and optimized gate charge, the CSD95495QVMT minimizes conduction and switching losses, offering superior performance in power conversion applications.
  • Integrated Design: The integration of high-side and low-side MOSFETs simplifies the design process, reduces component count, and saves valuable board space.
  • Enhanced Power Density: The compact QFN package with a 5x6 mm footprint enables high power density, which is crucial for modern power supply designs.
  • Thermal Management: The CSD95495QVMT is designed with excellent thermal characteristics, ensuring reliable operation even under high power and temperature conditions.
  • Flexibility: The power block is optimized for 5V gate drive applications, providing design flexibility and compatibility with a wide range of controllers and drivers.

Whether you're designing power modules for servers, gaming consoles, or advanced computing systems, the CSD95495QVMT offers a robust, efficient, and compact solution. Texas Instruments' commitment to innovation ensures that products like the CSD95495QVMT continue to push the boundaries of power design, offering engineers the tools they need to create cutting-edge technologies for an ever-evolving market.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website to learn more about the CSD95495QVMT NexFET™ Power Block and how it can be integrated into your next high-performance power solution.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 25A 21TQFN
Lowest to $5.8132
Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Texas Instruments
105-V 0.5-A/0.8-A HALF-BRIDGE GA
Lowest to $0.7628
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5004 $57.0024
13+ $7.7952 $101.3376
20+ $7.5516 $151.0320
28+ $7.3080 $204.6240
36+ $7.0644 $254.3184
48+ $6.3336 $304.0128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess