EN
  • EN
  • DE

MP86998GMJT-Z

Part No MP86998GMJT-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 80A 41TLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Monolithic Power Systems Inc.
Series Intelli-Phase™
Package Tape & Reel
Product Status Active
Output Configuration Half Bridge
Applications Buck Converters
Interface Analog, PWM
Load Type Inductive
Technology Power MOSFET
Current - Output / Channel 80A
Current - Peak Output 125A
Voltage - Supply 3V ~ 3.6V
Voltage - Load 3V ~ 16V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features Bootstrap Circuit, Diode Emulation
Fault Protection Current Limiting, ESD, Over Temperature, UVLO
Mounting Type Surface Mount
Package / Case 41-PowerVFLGA
Supplier Device Package 41-TLGA (5x6)
Base Product Number MP86998
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1120062-MP86998GMJT-Z
Ultra Librarian 3D Model Ultra Librarian MP86998GMJT-Z CAD Model

Description

The MP86998GMJT-Z is a full half-bridge driver IC designed for power management in buck converter applications.

  • Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
  • Series: Intelli-Phase™
  • Features: bootstrap circuit and diode emulation
  • Technology: power MOSFET
  • Interfaces: analog and PWM
  • Current Output per Channel: 80A
  • Fault Protection: current limiting, ESD, over temperature, and undervoltage lockout (UVLO)
  • Output Configuration: half bridge
  • Voltage Load: 3V to 16V
  • Supply Voltage: 3V to 3.6V
  • Mounting Type: surface mount
  • Package Size: 41-PowerVFLGA
  • Supplier Device Package: 41-TLGA (5x6)
  • Operating Temperature Range: -40°C to 125°C
  • Manufacturer: Monolithic Power Systems Inc.
  • Status: active

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $8.0437
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
Lowest to $4.4282
Texas Instruments
AUTOMOTIVE 12-V CONTACTOR DRIVER
Need more? Email Us
Panasonic
IC HALF BRIDGE DRVR 1.2A 19WLCSP
Lowest to $1.0947
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Microchip Technology
IC HALF BRIDGE DRIVER 28SO
Lowest to $2.9429
Vishay
IC POWER STAGE 80A 5X6 MLP
Lowest to $11.5830
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9891 $59.8692
29+ $4.0937 $118.7173
44+ $3.9658 $174.4952
61+ $3.8378 $234.1058
78+ $3.7100 $289.3800
105+ $3.3262 $349.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess