EN
  • EN
  • DE

MP86905GR-P

Part No MP86905GR-P
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 50A 23QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Monolithic Power Systems Inc.
Series MP
Package Tape & Reel
Product Status Active
Output Configuration Half Bridge
Applications Buck Converters
Interface On/Off, PWM
Load Type Inductive
Technology Power MOSFET
Current - Output / Channel 50A
Current - Peak Output 90A
Voltage - Supply 3V ~ 3.6V
Voltage - Load 4.5V ~ 16V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features Bootstrap Circuit, Diode Emulation, Status Flag
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting Type Surface Mount
Package / Case 23-PowerVFQFN
Supplier Device Package 23-QFN (4x4)
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 959144-MP86905GR-P
Ultra Librarian 3D Model Ultra Librarian MP86905GR-P CAD Model

Description

The MP86905GR-P is a full half-bridge driver integrated circuit (IC) designed for power management applications, particularly in buck converters.

  • Series: MP
  • Manufacturer: Monolithic Power Systems Inc.
  • Features: Bootstrap circuit and diode emulation, status flag
  • Voltage Load Range: 4.5V to 16V
  • Current Output: 50A per channel
  • Peak Output: 90A
  • Mounting: Surface Mount
  • Package: 23-PowerVFQFN
  • Interface Control: On/Off and PWM
  • Output Configuration: Half Bridge
  • Product Status: Active

You May Also Be Interested in

Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 8-SOICE
Lowest to $0.4692
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.6818
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $8.0437
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Texas Instruments
IC HALF BRIDGE DRIVER 8A 36HSSOP
Lowest to $458.9553
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
NXP / Nexperia
Driver 28-SSOP
Need more? Email Us
Infineon Technologies
MP - POWIRSTAGE / Driver
Lowest to $2.6247
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2067 $62.0670
23+ $5.0926 $117.1298
36+ $4.9336 $177.6096
49+ $4.7745 $233.9505
63+ $4.6153 $290.7639
84+ $4.1378 $347.5752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess