EN
  • EN
  • DE

TND307TD-TL-E

Part No TND307TD-TL-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DRIVER DUAL 25V 1/1A 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Full, Half-Bridge Drivers
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Packaging Reel(TR)
Output Configuration Half Bridge (2)
Applications DC-DC Converters, General Purpose
Interface Logic
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 6 Ohm LS, 8 Ohm HS
Current - Peak Output 1A
Operating Supply Voltage 4.5 V ~ 25 V
Voltage - Load 4.5 V ~ 25 V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package 8-TSSOP
Win Source Part Number 103082-TND307TD-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TND307TD-TL-E CAD Model

Description

The SANYO Semiconductor (U.S.A) Corporation TND307TD-TL-E is an integrated circuit that is designed for use in various applications.

  • Manufacturer: SANYO Semiconductor (U.S.A) Corporation
  • Function: PMIC - full, half-bridge drivers
  • Applications: DC-DC converters and general purpose applications

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23DIP
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 23QFN
Lowest to $8.4012
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 70A 41LGA
Lowest to $7.2667
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.8127
Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,089 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess