Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Applications General Purpose
Load Type Inductive, Capacitive
Technology Bipolar
Channel Output Current 2A
Current - Peak Output 4A
Supply Voltage - Operating 8 V to 35 V
Voltage - Load 8 V to 35 V
Temperature Range - Operating -20°C to 100°C (TJ)
Features 5V Regulated Output
Fault Protection Over Temperature
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 048426-UC2950T
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Test & Measurement, RF Communications, Automation & Process Control, Signal Processing, Communications & Networking, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian UC2950T CAD Model

Description

The UC2950T from Texas Instruments is a robust, high-current positive voltage regulator designed to deliver a fixed output voltage with high accuracy. This device is specifically engineered to cater to applications requiring a stable voltage supply and can handle a significant amount of current, making it an ideal choice for power management solutions in a wide range of electronic devices.

Key Features

  • Fixed Output Voltage: The UC2950T provides a stable output voltage, ensuring reliable performance for sensitive electronic components.
  • High Output Current: Capable of delivering high current, this voltage regulator can support applications with substantial power demands.
  • Thermal Protection: The device includes built-in thermal shutdown features to protect against overheating, enhancing its reliability and longevity.
  • Short Circuit Protection: With integrated short circuit protection, the UC2950T safeguards against potential damage from output overload conditions.
  • Low Dropout Voltage: The regulator maintains its performance even with minimal differences between the input and output voltages, making it suitable for low-voltage operations.

Applications

The UC2950T is versatile and can be used in various applications, including:

  • Power supplies for computer systems
  • Automotive electronics
  • Industrial control systems
  • Battery-powered devices
  • High-power LED lighting

Technical Specifications

Parameter Value Output Voltage (Fixed) 5V Output Current 5A Thermal Shutdown Yes Short Circuit Protection Yes Package / Case TO-220-5

With its combination of features, the Texas Instruments UC2950T is a reliable and efficient solution for managing power in high-current applications. Its comprehensive protection features and stable output make it a dependable component in any power management system.

You May Also Be Interested in

Sanken
IC HALF BRIDGE DRIVER 15A 18ZIP
Need more? Email Us
ECAD model for SLA2402MS
ON Semiconductor
IC DRIVER HALF BRIDGE 14SOIC / Half Bridge (2) Driver DC Motors, General Purpose 14-SOIC
Lowest to $4.2309
ECAD model for NCV7721D2R2G
Texas Instruments
IC BRIDGE DRIVER PAR 28PLCC
Need more? Email Us
ECAD model for UC3770AQTR
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for TND511MD-TL-E
Vishay
50 A VRPower Integrated Power Stage
Need more? Email Us
ECAD model for SIC631CD-T1-GE3
NXP / Nexperia
Lowest to $1.0517
ECAD model for TDA7073BP
STMicroelectronics
POWERSSO36 / Half Bridge (2) Driver General Purpose PMOS PowerSSO-36 EPD
Lowest to $7.1863
ECAD model for L9959U-TR-D
Infineon Technologies
IC MOSFET DRIVER IQFN-40
Lowest to $9.1405
ECAD model for TDA21211
Panasonic
IC MOTOR DRIVER PAR 34HSOP / Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 24-HQFN (4x4)
Need more? Email Us
ECAD model for AN44070A-VF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9422 $59.6532
13+ $8.1577 $106.0501
19+ $7.9028 $150.1532
27+ $7.6478 $206.4906
34+ $7.3929 $251.3586
46+ $6.6281 $304.8926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention