EN
  • EN
  • DE

IRSM505-025PA

Part No IRSM505-025PA
Manufacturer Infineon Technologies
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER 500V 23SOP / Half Bridge (3) Driver AC Motors UMOS 23-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Infineon Technologies
Series µIPM™-DIP
Package Tube
Product Status Not For New Designs
Output Configuration Half Bridge (3)
Applications AC Motors
Interface Logic
Load Type Inductive
Technology UMOS
Rds On (Typ) 3Ohm
Current - Output / Channel 1.5A
Current - Peak Output 11A
Voltage - Supply 13.5V ~ 16.5V
Voltage - Load 400V (Max)
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Bootstrap Circuit
Fault Protection UVLO
Mounting SMD (SMT)
Package / Case 32-PowerSMD Module, 23 Leads
Supplier Device Package 23-SOP
Base Product Number IRSM505
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SP001544090,IFEINFIRSM505-025PA,2156-IRSM505-025PA
Standard Package 15
Win Source Part Number 976249-IRSM505-025PA
Ultra Librarian 3D Model Ultra Librarian IRSM505-025PA CAD Model

Description

The IRSM505-025PA is a half-bridge driver integrated circuit manufactured by Infineon Technologies.

  • Series: µIPM™-DIP
  • Application: AC motor applications
  • Package: 23-SOP
  • Current Output: 1.5A per channel
  • Voltage Load: Up to 400V
  • Features: Bootstrap circuit and UMOS technology
  • Fault Protection: Under-voltage lockout
  • Rds On: 3 Ohm
  • Peak Output Current: Up to 11A
  • Operating Temperature: -40°C to 150°C
  • Ideal for: Use in AC motor control applications

You May Also Be Interested in

NXP / Nexperia
Driver 28-SSOP
Need more? Email Us
Sanken
Half Bridge (2) Driver General Purpose Power MOSFET 15-SIP
Need more? Email Us
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
Infineon Technologies
IC MOTOR DRIVER TO263-7 / Driver
Need more? Email Us
Panasonic
IC HALF BRIDGE DRVR 1.2A 19WLCSP
Lowest to $1.0947
Microchip Technology
IC HALF BRIDGE DRIVER 28SO
Lowest to $2.9429
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Monolithic Power Systems Inc.
Half Bridge Driver Buck Converters NMOS 41-LGA (5x6)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1512 $65.7560
11+ $10.7909 $118.6999
17+ $10.4536 $177.7112
23+ $10.1163 $232.6749
30+ $9.7792 $293.3760
40+ $8.7675 $350.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,060 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess