EN
  • EN
  • DE

COP8CCR9IMT7/NOPB

Part No COP8CCR9IMT7/NOPB
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Flash Microcontroller with 32k Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series COP8 8C
Packaging Tube
Core Processor COP8
Core Size 8-Bit
Speed 20MHz
Connectivity Microwire/Plus (SPI), UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 39
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 1162713-COP8CCR9IMT7/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name COP8CCR9IMT7
Introduction Date April 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian COP8CCR9IMT7/NOPB CAD Model

Description

Product Overview: COP8CCR9IMT7/NOPB from Texas Instruments

The COP8CCR9IMT7/NOPB is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its robust design and versatile features. This 8-bit MCU is part of the COP8 family of controllers, which are well-suited for a wide range of applications across various industries, including automotive, industrial control systems, and consumer electronics.

Key Features

  • Core: The device is built around a powerful 8-bit microcontroller core that provides efficient processing capabilities for embedded applications.
  • Memory: It comes with integrated memory features, including a sizeable on-chip Flash memory for program storage and RAM for data operations, ensuring swift and reliable performance.
  • I/O Ports: A variety of input/output ports are available, enabling the MCU to interface with external devices, sensors, and actuators, thereby offering excellent flexibility in system design.
  • Clock System: The MCU features a flexible clock system with options for internal or external oscillators, providing designers with the ability to optimize power consumption and performance based on application needs.
  • Power Management: Designed with power efficiency in mind, the COP8CCR9IMT7/NOPB includes advanced power management features to minimize power consumption during operation and idle states.
  • Peripherals: It is equipped with a range of integrated peripherals, such as timers, serial communication interfaces, and analog-to-digital converters (ADCs), which enhance its functionality without the need for additional components.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for use in environments with challenging thermal conditions.
  • Packaging: The MCU is available in a surface-mount package that is conducive to modern, compact PCB designs.

Applications

The versatile nature of the COP8CCR9IMT7/NOPB makes it an excellent choice for a multitude of applications, including:

  • Automotive systems
  • Industrial automation and control
  • Consumer electronics
  • Power management systems
  • Embedded systems requiring a reliable and efficient MCU

Texas Instruments' commitment to quality and reliability is evident in the COP8CCR9IMT7/NOPB, making it a go-to solution for developers seeking a dependable and feature-rich microcontroller for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.5722 $53.1444
5+ $21.8029 $109.0145
8+ $21.1215 $168.9720
10+ $20.4402 $204.4020
13+ $19.7589 $256.8657
17+ $17.7148 $301.1516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess