EN
  • EN
  • DE

TMS320DM6435ZDUQ6

Part No TMS320DM6435ZDUQ6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 376-BGA / DSP Fixed-Point 32bit 660MHz 5280MIPS Automotive 376-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM643x, DaVinci
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 600MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 376-BBGA Exposed Pad
Manufacturer Package 376-BGA (23x23)
Win Source Part Number 797413-TMS320DM6435ZDUQ6
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6435
Introduction Date November 01, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM6435ZDUQ6 CAD Model

Description

The Texas Instruments TMS320DM6435ZDUQ6 is a high-performance Digital Signal Processor (DSP) from the TMS320DM64x™ DSP generation. Designed to meet the rigorous processing demands of multimedia content, this DSP is optimized for applications that require efficient, high-speed digital media processing, including audio, video, and image codecs, as well as signal processing tasks and real-time analysis.

Key Features

  • High-Performance DSP Core: Equipped with a fixed-point DSP core that can run at a clock speed of up to 720 MHz, delivering up to 5760 MIPS (Million Instructions Per Second).
  • Large On-chip Memory: Comes with a robust on-chip memory architecture that includes 256KB of RAM and various levels of cache to minimize external memory access delays.
  • Integrated Peripherals: Features a range of integrated peripherals, such as a Video Port Interface, 10/100 Mb/s Ethernet MAC, I2C bus, and high-speed serial interfaces, supporting a wide array of connectivity options.
  • Advanced Video Processing: Capable of handling complex video processing algorithms with its Video Processing Subsystem (VPSS), making it ideal for applications like video surveillance, streaming, and broadcast equipment.
  • Powerful External Memory Interface: Includes an External Memory Interface (EMIF) that supports SDRAM, SRAM, Flash, and other types of memory, providing the flexibility needed for diverse multimedia applications.
  • Enhanced Direct-Memory-Access (EDMA) Controller: The EDMA controller facilitates high-speed data transfers between the on-chip memory and external devices without CPU intervention, improving system throughput.

Applications

The TMS320DM6435ZDUQ6 is well-suited for a variety of applications, particularly in the fields of:

  • Video and Audio Processing
  • Security and Surveillance Systems
  • Telecommunications Infrastructure
  • Digital Media Adapters and Servers
  • Industrial Control and Automation

With its combination of performance, integrated features, and processing power, the TMS320DM6435ZDUQ6 from Texas Instruments is a powerful choice for designers and engineers looking to push the boundaries of digital signal processing in multimedia applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.1797 $98.3594
3+ $40.3526 $121.0578
4+ $39.0916 $156.3664
6+ $37.8306 $226.9836
7+ $36.5696 $255.9872
10+ $32.7865 $327.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess