EN
  • EN
  • DE

VS-16TTS16S-M3

Part No VS-16TTS16S-M3
Manufacturer Vishay
Catalog SCRs - Single
Description SCR 1200V 16A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Packaging Tube
Voltage - Off State 1600V
Voltage - Gate Trigger (Vgt) (Maximum) 2V
Current - Gate Trigger (Igt) (Maximum) 60mA
Voltage - On State (Vtm) (Maximum) 1.4V
Current - On State (It (AV)) (Maximum) 10A
Current - On State (It (RMS)) (Maximum) 16A
Current - Hold (Ih) (Maximum) 150mA
Current - Off State (Maximum) 10mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 200A @ 50Hz
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package TO-263AB (D2PAK)
Win Source Part Number 760595-VS-16TTS16S-M3
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Family Name VS-16TTS16
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian VS-16TTS16S-M3 CAD Model

Description

The Vishay Semiconductor Diodes Division VS-16TTS16S-M3 is a standard recovery SCR type electronic component. It has a voltage of 1600V and can handle a non-repetitive surge of 200A @ 50Hz.

  • Family: VS-16TTS16
  • Category: Discrete Semiconductor Products
  • Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
  • Operating Temperature: -40℃ to 125℃
  • Current Rating: 16A
  • Maximum On-State Voltage: 1.4V
  • Maximum Off-State Current: 10mA
  • Gate Trigger Voltage: 2V
  • Gate Trigger Current: 60mA
  • Halogen Free: Yes
  • ECCN: EAR99
  • Package Type: Tube
  • Estimated EOL Date: 2026

You May Also Be Interested in

Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $0.2356
Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
Littelfuse Inc.
SCR 800V 12A TO220AB
Lowest to $1.0792
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
ON Semiconductor
SCR 30V 800MA TO92-3
Lowest to $0.3361
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160
NXP / Nexperia
Lowest to $0.0583

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess