EN
  • EN
  • DE

AD7306JR

Part No AD7306JR
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description +5 V Powered RS-232/RS-422 Transceiver | IC TXRX RS-232 RS-422 24-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Transceiver
Protocol RS232, RS422
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 70mV
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number AD7306
Manufacturer Pack Quantity 31
MSL Level 1 (Unlimited)
Win Source Part Number 1137090-AD7306JR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7306JR CAD Model

Description

Analog Devices Inc. AD7306JR Product Overview

The AD7306JR from Analog Devices Inc. is a highly integrated, precision analog-to-digital converter (ADC) that offers exceptional performance and versatility for a wide range of applications. Designed with state-of-the-art technology, this ADC is part of Analog Devices' commitment to providing innovative solutions for data conversion challenges.

Key Features

  • Dual Channel: The AD7306JR features dual 8-bit ADCs, allowing for simultaneous sampling and conversion of two analog signals. This makes it ideal for systems that require multi-channel data acquisition without the need for multiple converters.
  • High-Speed Interface: With a fast parallel interface, this ADC can achieve high data throughput, ensuring that it keeps up with the demands of high-speed data acquisition systems.
  • Wide Input Range: The device can handle a wide range of input voltages, providing the flexibility needed to interface with various sensors and signal sources.
  • Low Power Consumption: Designed for efficiency, the AD7306JR operates with low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Easy Integration: Its compact package and straightforward pin configuration facilitate easy integration into existing designs, reducing development time and simplifying the design process.

Applications

The versatility of the AD7306JR allows it to be used in a multitude of applications, including:

  • Data acquisition systems
  • Instrumentation and control systems
  • Medical devices
  • Communication systems
  • Automotive electronics

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7306JR is no exception. It is built to meet the rigorous standards expected by industry professionals, ensuring dependable performance in even the most demanding environments.

Conclusion

With its dual-channel capability, high-speed interface, wide input range, low power consumption, and ease of integration, the AD7306JR from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and efficiency of their data conversion applications. Its robust design and versatile features make it a valuable component in any precision data acquisition or control system.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess