EN
  • EN
  • DE

TMS5700714APZQQ1

Part No TMS5700714APZQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100LQFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 768KB Flash 1.2V/3.3V Automotive 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 32-Bit Dual-Core
Speed 100MHz
Connectivity CAN, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 55
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797650-TMS5700714APZQQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TMS5700714
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS5700714APZQQ1 CAD Model

Description

Overview of TMS5700714APZQQ1 Microcontroller

The TMS5700714APZQQ1 is a cutting-edge microcontroller unit (MCU) from Texas Instruments, designed specifically for automotive and industrial applications that demand high levels of reliability and performance. This MCU is part of the Hercules TMS570 series, which is renowned for its robust safety features and powerful ARM Cortex-R4F based processing core.

Key Features

  • Processing Power: At the heart of the TMS5700714APZQQ1 is a 32-bit ARM Cortex-R4F CPU, which operates at a frequency of up to 180 MHz. This processor is capable of delivering the computational power needed for complex real-time operations and control tasks.
  • Memory Capabilities: With an integrated memory architecture, this MCU includes up to 2MB of Flash memory and 256KB of RAM, ensuring ample space for application code and data storage.
  • Safety Features: Designed with functional safety in mind, the TMS5700714APZQQ1 includes built-in safety mechanisms such as Error Correction Code (ECC) on both Flash and RAM, a built-in self-test for the CPU, and a memory protection unit (MPU) to safeguard against system malfunctions.
  • Communication Interfaces: A variety of communication interfaces are available, including CAN, LIN, and Ethernet, making it ideal for connectivity in complex automotive networks.
  • Robust I/O: The device offers a rich set of peripherals such as high-resolution PWM outputs, ADC inputs, and capture inputs, providing versatility in interfacing with sensors and actuators.

Applications

The TMS5700714APZQQ1 is well-suited for a range of applications where reliability and performance are critical. It is commonly used in:

  • Automotive safety systems, such as electronic stability control and advanced driver-assistance systems (ADAS)
  • Industrial control systems, including robotics and motor control
  • Medical equipment that requires high levels of data integrity and fault tolerance

Quality and Support

As with all Texas Instruments products, the TMS5700714APZQQ1 is backed by a comprehensive ecosystem of development tools and software, including the HALCoGen driver library and the Hercules Safety MCU Demos. Additionally, TI provides extensive technical support and documentation to facilitate the design and development process for engineers.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0750 $52.3000
10+ $10.7282 $107.2820
15+ $10.3929 $155.8935
20+ $10.0577 $201.1540
26+ $9.7224 $252.7824
35+ $8.7167 $305.0845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess