EN
  • EN
  • DE

CD74HCT4538M

Part No CD74HCT4538M
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 23NS 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Texas Instruments
Series 74HCT
Package Tube
Product Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 23 ns
Current - Output High, Low 4mA, 4mA
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCT4538
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577724-CD74HCT4538M
Ultra Librarian 3D Model Ultra Librarian CD74HCT4538M CAD Model

Description

Product Overview: CD74HCT4538M from Texas Instruments

The CD74HCT4538M is a high-performance, CMOS dual precision monostable multivibrator integrated circuit, designed and manufactured by Texas Instruments. This device is part of the HCT family, which offers a combination of high-speed performance and the low power consumption characteristics of CMOS technology, along with the ability to interface with TTL logic levels.

Key Features

  • Logic Type: Monostable Multivibrator
  • Number of Circuits: Dual
  • Output Current: 4 mA
  • Supply Voltage Range: 4.5V to 5.5V
  • Trigger Type: Positive, Negative
  • Propagation Delay Time: 18 ns
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16

Applications

The CD74HCT4538M is versatile and can be used in a variety of applications, including timing circuits, pulse shaping, missing pulse detection, and in applications requiring reliable and precise pulse generation. It is well-suited for use in telecommunications, instrumentation, and process control systems.

Quality and Reliability

As with all Texas Instruments products, the CD74HCT4538M is designed to meet the highest standards of quality and reliability. It is fabricated with advanced silicon-gate CMOS technology, which provides the benefit of low power dissipation yet has the ability to drive 10 LSTTL loads. The device also includes features such as trigger and reset inputs that are structured to operate over the full voltage range of the device.

Environmental Compliance

The CD74HCT4538M is RoHS-compliant and is designed to be environmentally friendly, meeting the requirements of modern electronic devices for lead-free and sustainable components.

Ordering and Packaging

For ease of design and implementation, the CD74HCT4538M is available in a standard SOIC-16 package, which is suitable for automated surface-mount assembly processes. The device is also available in tape and reel packaging, facilitating efficient handling and manufacturing logistics for high-volume production requirements.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
Toshiba Semiconductor and Storage
MONOSTABLE MULTIVIBRATOR
Lowest to $0.1825
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6517 $52.1360
165+ $0.6105 $100.7325
255+ $0.5899 $150.4245
365+ $0.5486 $200.2390
475+ $0.5280 $250.8000
595+ $0.5074 $301.9030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess