EN
  • EN
  • DE

ATDM2180PC

Part No ATDM2180PC
Manufacturer Microchip Technology
Catalog Software, Services
Description INTEGRAPH SCHEM SYNTH/SIM LIBRA / Integrated Development Environment (IDE)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr Microchip Technology
Product Status Obsolete
Type Integrated Development Environment (IDE)
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8471.41.0150
Win Source Part Number 1342470-ATDM2180PC
Ultra Librarian 3D Model Ultra Librarian ATDM2180PC CAD Model

Description

The ATDM2180PC from Microchip Technology is a state-of-the-art microcontroller that is designed to cater to the needs of modern embedded systems. This advanced microcontroller is part of the renowned ATD series, known for its robust performance and versatile features. The ATDM2180PC is particularly well-suited for applications that require high-speed processing, low power consumption, and a wide range of interfacing options.

Key Features

  • High-Performance CPU: At the heart of the ATDM2180PC lies a powerful CPU core that can handle complex tasks with ease, ensuring smooth operation in time-critical applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this microcontroller is ideal for battery-powered devices, where power management is crucial for prolonged operational life.
  • Advanced Peripherals: The ATDM2180PC comes equipped with a range of built-in peripherals, including timers, counters, communication ports, and ADCs, providing a highly integrated solution that reduces the need for external components.
  • Flexible Memory Options: With ample memory options for both program storage and data retention, this microcontroller can handle extensive codebases and complex data structures.
  • Robust Security Features: Security is a top priority for connected devices, and the ATDM2180PC offers features such as secure boot, hardware encryption, and a unique ID for each device to safeguard against unauthorized access and ensure data integrity.

Applications

The versatility of the ATDM2180PC makes it an ideal choice for a wide array of applications. It's particularly well-suited for industrial automation, smart home devices, automotive systems, and Internet of Things (IoT) gadgets. Its ability to operate in harsh environments and its extensive set of features make it a reliable choice for developers looking to create sophisticated and durable electronic products.

Conclusion

Overall, the ATDM2180PC microcontroller from Microchip Technology represents a perfect blend of performance, power efficiency, and advanced features. It's designed to meet the demands of modern embedded systems and offers developers the flexibility and security needed to create innovative and reliable products for an increasingly connected world.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microsemi Corporation
IP MODULE CORE429
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Lowest to $1,329.3234
Lattice Semiconductor Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess