The SN74LVC1G123DCTT is a high-performance, single monostable multivibrator from Texas Instruments, designed for 1.65-V to 5.5-V VCC operation. This integrated circuit is part of the advanced LVC family, which is characterized by low-voltage operation and compatibility with mixed-voltage system environments.
Key Features
- Wide Supply Voltage Range: Operates from 1.65 V to 5.5 V, making it suitable for a diverse range of applications, from battery-powered devices to industrial systems.
- High-Speed Operation: With a typical tpd of 6.5 ns (VCC = 5 V), this device is optimized for high-speed signal processing.
- Low Power Consumption: ULP (Ultra-Low-Power) consumption extends battery life in portable applications.
- Edge-Triggered from Active-High or Active-Low Gated Logic Inputs: Provides versatility in triggering options, allowing for a variety of control methods.
- Retriggerable for Very Long Output Pulses: No limitations on pulse width, enabling the creation of pulses as long as needed, subject to retriggering.
- Glitch-Free Power-Up Reset on Outputs: Ensures reliable operation upon power-up, minimizing potential errors caused by power fluctuations.
- ESD Protection: Exceeds JESD 22, providing robust protection against electrostatic discharge events.
Applications
The versatility of the SN74LVC1G123DCTT makes it ideal for a wide range of applications, including:
- Timing circuits
- Pulse shaping
- Missing pulse detection
- Embedded systems
- Consumer electronics
- Industrial controls
Package and Quality
The device comes in an 8-pin SM8 package, also known as DCT, which is suitable for surface-mount technology (SMT). The SN74LVC1G123DCTT is also compatible with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for hardware designers and manufacturers.
With its blend of performance, power efficiency, and design flexibility, the SN74LVC1G123DCTT from Texas Instruments is an excellent choice for designers who require a reliable monostable multivibrator for their digital logic applications.