EN
  • EN
  • DE

CD74HC123PW

Part No CD74HC123PW
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 25NS 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Discontinued
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 25 ns
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC123
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577497-CD74HC123PW
Ultra Librarian 3D Model Ultra Librarian CD74HC123PW CAD Model

Description

The CD74HC123PW is a high-speed CMOS logic dual retriggerable monostable multivibrator fabricated with silicon gate CMOS technology. Manufactured by Texas Instruments, this device is designed to deliver the inherent benefits of CMOS technology, such as operational speed, robustness, and reliability. It finds its applications in a wide range of digital circuits where precise timing and pulse generation is crucial.

Key Features

  • Retriggerable Functionality: This feature allows for the extension of the output pulse duration with each new trigger input pulse, providing flexibility in timing applications.
  • Wide Operating Voltage Range: The device can operate from 2V to 6V, accommodating various logic level requirements and making it suitable for battery-operated applications.
  • High Noise Immunity: Characteristic of CMOS devices, the CD74HC123PW has a significant noise threshold level that ensures stable operation even in noisy environments.
  • Low Power Consumption: Its low power characteristics make it an ideal choice for portable and power-sensitive applications.
  • Output Pulse Width Control: The pulse duration can be adjusted by external RC network, which provides designers with the flexibility to set the required timing parameters.
  • Fast Propagation Delays: The device offers fast response times, which is essential for high-speed digital systems.
  • Standard TSSOP Package: The CD74HC123PW is available in a 16-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The versatile nature of the CD74HC123PW makes it suitable for a variety of applications, including:

  • Timing circuits
  • Pulse shaping
  • Missing pulse detection
  • Sequential systems
  • Industrial controls
  • Waveform generation

With its combination of features, the CD74HC123PW from Texas Instruments is a reliable and efficient solution for designers seeking a dual retriggerable monostable multivibrator that offers both performance and versatility.

You May Also Be Interested in

Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0492 $52.4600
120+ $0.8609 $103.3080
180+ $0.8340 $150.1200
250+ $0.8071 $201.7750
325+ $0.7802 $253.5650
430+ $0.6995 $300.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,442 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess