EN
  • EN
  • DE

MAX6651EEE+T

Part No MAX6651EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Motor Drivers, Controllers
Description Fan-Speed Regulators and Monitors with SMBus/I2C-Compatible Interface / IC MOTOR CONTROLLER I2C 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Speed
Output Configuration Pre-Driver - Low Side
Interface I2C
Applications Fan Controller
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786816-MAX6651EEE+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6651
Introduction Date December 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX6651EEE+T CAD Model

Description

Maxim Integrated's MAX6651EEE+T: Precision Fan-Speed Controller

The MAX6651EEE+T from Maxim Integrated is a sophisticated fan-speed controller designed to manage and monitor the speed of brushless DC fans. This high-performance device is an essential component for thermal management in a variety of applications, including computer servers, networking equipment, and telecommunications systems where precise cooling is crucial for reliability and performance.

Encased in a compact QSOP-16 package, the MAX6651EEE+T is equipped with a host of features that make it incredibly versatile and easy to integrate into complex systems. It operates on a supply voltage ranging from 3V to 5.5V, which allows it to be used in both 3.3V and 5V systems. The device's I²C-compatible interface enables it to communicate with microcontrollers or other I²C devices for dynamic speed control and monitoring.

One of the key features of the MAX6651EEE+T is its ability to control the fan speed using either a pulse-width modulation (PWM) signal or a direct voltage drive, providing designers with flexibility in how they implement fan control. Additionally, the controller can monitor the fan's tachometer output to ensure that it is spinning at the correct speed, and it can generate an interrupt if the fan speed falls outside of the programmed range, enabling quick response to potential thermal events.

The MAX6651EEE+T also includes a temperature-proportional speed control, which automatically adjusts fan speed based on temperature inputs. This feature helps maintain optimal cooling while reducing acoustic noise and power consumption when full fan speed is not required.

For added safety, the device incorporates a fan-fault detection mechanism that alerts the system in case of fan failure or if the fan is blocked, ensuring prompt maintenance actions can be taken to prevent overheating of critical components.

In summary, Maxim Integrated's MAX6651EEE+T is a highly reliable and efficient solution for precision fan-speed control. Its comprehensive set of features and ease of integration make it an ideal choice for engineers looking to optimize thermal management in their electronic systems.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4002 $59.2016
20+ $6.0721 $121.4420
30+ $5.8823 $176.4690
41+ $5.6925 $233.3925
53+ $5.5028 $291.6484
71+ $4.9335 $350.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,920 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess