EN
  • EN
  • DE

DS1554-70+

Part No DS1554-70+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 32-EDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Watchdog Timer, Y2K
Memory Size 32KB
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Timekeeping (Max) 6mA @ 5V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 32-EDIP
Win Source Part Number 037469-DS1554-70+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Clock & Timing
Ultra Librarian 3D Model Ultra Librarian DS1554-70+ CAD Model

Description

The DS1554-70+ from Maxim Integrated is a full-featured Watchdog Timer that provides a comprehensive solution for system reliability. This robust device incorporates a wealth of features designed to monitor the functionality of microprocessor systems and maintain their operation through various fail-safe mechanisms.

Key Features:

  • Nonvolatile Memory: The DS1554-70+ is equipped with 256k NV SRAM which allows for data storage that is not lost when the power is turned off. This feature is crucial for applications that require data retention without the need for a backup battery.
  • Real-Time Clock: An integrated real-time clock (RTC) tracks time in hours, minutes, and seconds, and the calendar tracks days, months, and years. This is essential for timestamping events or logging data with precise time and date information.
  • Watchdog Timer: The built-in watchdog timer ensures that if the system becomes unresponsive, the timer will reset the system, providing a self-recovery mechanism that enhances system reliability.
  • Power-Fail Protection: The device includes power-fail protection circuitry that automatically switches to the backup energy source in the event of a power failure, ensuring continuous operation and data integrity.
  • Programmable Alarm: A programmable alarm function is available to alert the system of specific events or conditions, allowing for preemptive actions to be taken.

Applications:

The DS1554-70+ is ideal for a variety of applications where data integrity and system uptime are critical. These include:

  • Embedded systems
  • Industrial control systems
  • Telecommunications equipment
  • Network servers and storage systems

Technical Specifications:

  • Voltage Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to +70°C
  • Package/Case: 34-Pin PowerCap Module

Maxim Integrated's DS1554-70+ is a versatile and reliable component that ensures the smooth operation of complex systems. Its integration of nonvolatile memory, real-time clock, and watchdog timer functions into a single package makes it a smart choice for system designers looking to enhance the reliability and functionality of their applications.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR SPI 10TDFN / Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Lowest to $2.0416
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9154 $75.6616
8+ $15.5209 $124.1672
12+ $15.0358 $180.4296
16+ $14.5507 $232.8112
21+ $14.0656 $295.3776
28+ $12.6103 $353.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess