EN
  • EN
  • DE

74HC259D,652

Part No 74HC259D,652
Manufacturer Nexperia USA Inc.
Catalog Logic - Latches
Description IC ADDRESSABLE LATCH 8BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Nexperia USA Inc.
Series 74HC
Package Tube
Product Status Obsolete
Logic Type D-Type, Addressable
Output Type Standard
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 17ns
Current - Output High, Low 5.2mA, 5.2mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number 74HC259
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370960-74HC259D,652
Ultra Librarian 3D Model Ultra Librarian 74HC259D,652 CAD Model

Description

The 74HC259D,652 is a D-type addressable latch in a 16-SOIC package. It is part of the 74HC series and is designed for latch applications.

  • Voltage Supply Range: 2V to 6V
  • Output Type: Standard
  • Temperature Range: -40°C to 125°C
  • Mounting Type: Surface Mount
  • Package: Tube
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4716 $51.8760
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3970 $200.4850
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 113,280 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess