EN
  • EN
  • DE

74ABT16373BDGG,112

Part No 74ABT16373BDGG,112
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr NXP USA Inc.
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 2
Delay Time - Propagation 2ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74ABT16373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-74ABT16373BDGG112-NX,NEXNXP74ABT16373BDGG,112,935203330112
Standard Package 39
Win Source Part Number 1040052-74ABT16373BDGG,112
Ultra Librarian 3D Model Ultra Librarian 74ABT16373BDGG,112 CAD Model

Description

Product Overview: 74ABT16373BDGG,112

The 74ABT16373BDGG,112 is a high-performance, 16-bit transparent D-type latch with 3-state outputs from NXP Semiconductors. This integrated circuit is designed to provide high-speed operation while maintaining the low power dissipation of CMOS technology. It is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers in a wide range of digital applications.

Key Features

  • Logic Type: 16-bit Transparent D-type Latch
  • Output Type: 3-State Outputs
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: 48-TSSOP (0.240", 6.10mm Width)
  • Propagation Delay: Fast propagation to meet high-speed requirements
  • Power Dissipation: Low power consumption for energy-efficient designs

Performance and Quality

The 74ABT16373BDGG,112 is manufactured using NXP's advanced silicon-gate CMOS technology. It offers a robust latch function with the capability to store data when the latch enable (LE) input is high. Data on its D inputs is transferred to the outputs when LE is taken low and is held there when LE is high. The device features 3-state outputs, which can be set to high impedance to avoid bus contention. This is critical for use in bus-oriented systems.

Applications

This product is versatile and can be used in various applications, including:

  • Communication systems
  • Servers
  • Data storage equipment
  • Personal computers
  • Industrial control systems

Reliability and Support

NXP Semiconductors is known for its commitment to quality and reliability. The 74ABT16373BDGG,112 is no exception, offering dependable performance in a wide range of environmental conditions. Customers can also expect comprehensive technical support and documentation, ensuring ease of integration into their projects.

Overall, the 74ABT16373BDGG,112 from NXP is an excellent choice for designers looking for a reliable, high-speed latch that conserves power without compromising on performance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess