EN
  • EN
  • DE

1PS75SB45,135

Part No 1PS75SB45,135
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V SC75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 120mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 40mA
Current - Reverse Leakage @ Vr 10μA @ 40V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SC-75
Win Source Part Number 096173-1PS75SB45,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1PS75SB45,135 CAD Model

Description

The 1PS75SB45,135 is a high-performance Schottky diode designed and manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This particular diode is part of the 1PS series, which is renowned for its low forward voltage drop and fast switching capabilities, making it an ideal choice for a variety of applications.

Key Features

  • Low Forward Voltage Drop: The diode has a very low forward voltage drop which increases the efficiency of the system in which it is used, by minimizing the power loss during the conduction phase.
  • High Switching Speed: With its fast switching action, the 1PS75SB45,135 ensures that electronic circuits can operate more efficiently with reduced switching losses, which is especially beneficial in high-frequency applications.
  • Surface-Mount Package: The device comes in a small SOD323 (SC-76) surface-mount package, which allows for a compact design and is suitable for automated assembly processes.
  • Low Capacitance: The diode features low junction capacitance, which is advantageous in high-speed switching applications as it reduces the time delay and enhances the overall performance of the circuit.

Applications

The 1PS75SB45,135 is versatile and can be used in a wide range of applications. Some of the most common applications include:

  • High-frequency rectification in power supplies
  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Voltage clamping applications
  • Protection circuits

Product Specifications

Parameter Value
Package SOD323 (SC-76)
Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 30V
Forward Current If(AV) 200mA
Forward Voltage VF Max 1V
Operating Temperature Max 150°C

Overall, the 1PS75SB45,135 Schottky diode by NXP Semiconductors is a reliable and efficient component suitable for high-speed, low-voltage applications where efficiency is key. Its compact form factor and low power loss make it an excellent choice for modern electronic circuits.

You May Also Be Interested in

STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0808 $60.3232
10+ $12.3747 $123.7470
15+ $11.9877 $179.8155
20+ $11.6008 $232.0160
26+ $11.2139 $291.5614
35+ $10.0543 $351.9005
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess