EN
  • EN
  • DE

LM4652TF

Part No LM4652TF
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description LM4651 & LM4652 Overture™ Audio Power Amplifier 170W Class D Audio Power Amplifier Solution | IC AMP AUDIO PWR 170W D TO220-15
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 170W x 1 at 4Ohm
Supply Voltage (V) ±22V ~ 44V
Features Depop, Shutdown, Standby
Mounting Style Through Hole
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package TO-220-15 Isolated
Manufacturer Package TO-220-15 Isolated Tab, Formed Leads
Family Part Number LM4652
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1199931-LM4652TF
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4652TF CAD Model

Description

The LM4652TF is a high-performance audio amplifier integrated circuit (IC) developed by Texas Instruments, renowned for its exceptional sound quality and efficiency. This IC is designed to cater to the needs of modern audio applications, making it an ideal choice for both professional and consumer audio systems.

Key Features

  • High Output Power: The LM4652TF is capable of delivering a significant amount of power, which is essential for driving speakers with clarity and force, even at high volume levels.
  • Low Distortion: It ensures low total harmonic distortion (THD), providing a clean and undistorted audio signal that audiophiles and sound professionals highly appreciate.
  • Thermal Protection: The built-in thermal protection feature prevents the IC from overheating, ensuring reliability and longevity even under strenuous conditions.
  • Efficiency: Designed with energy efficiency in mind, the LM4652TF minimizes power loss and heat generation, making it suitable for compact and portable audio systems that require long battery life.

Applications

The versatile LM4652TF is used in a wide range of audio applications, including:

  • Home theater systems
  • Professional audio equipment
  • Automotive audio systems
  • Active speakers and soundbars

Technical Specifications

The LM4652TF boasts an impressive set of technical specifications that underscore its performance capabilities:

  • Output Power: Capable of driving substantial wattage into various load impedances
  • Signal-to-Noise Ratio (SNR): High SNR for clear audio reproduction
  • Operating Voltage Range: Supports a wide range of supply voltages to accommodate different system requirements
  • Package: Available in a compact form factor that is suitable for space-constrained applications

Conclusion

In conclusion, the Texas Instruments LM4652TF stands out as a top-tier audio amplifier IC that combines power, precision, and efficiency. Its robust feature set and thermal management make it a reliable choice for a vast array of audio applications, ensuring premium sound quality for both enthusiasts and professionals alike.

You May Also Be Interested in

THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7046 $51.7506
26+ $3.8602 $100.3652
41+ $3.7395 $153.3195
56+ $3.6189 $202.6584
72+ $3.4983 $251.8776
96+ $3.1364 $301.0944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess