EN
  • EN
  • DE

MC10H166FN

Part No MC10H166FN
Manufacturer ON Semiconductor
Catalog Logic - Comparators
Description 5-Bit Magnitude Comparator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Part Status Obsolete(EOL)
Type Magnitude Comparator
Resolution 5
Output Active High
Output Function A<B, A>B
Operating Supply Voltage -4.94 V ~ -5.46 V
Current - Output High, Low 50mA, 50mA
Max Propagation Delay @ V, Max CL 3.7ns @ -5.2V, -
Operating Temperature Range 0°C ~ 75°C
Package 20-LCC (J-Lead)
Mounting SMD
RoHS State Request Verification
Win Source Part Number 1217286-MC10H166FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10H166
Introduction Date December 19, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10H166FN CAD Model

Description

The MC10H166FN is a high-performance integrated circuit produced by ON Semiconductor, a leader in energy-efficient innovations in the semiconductor industry. This product is part of ON Semiconductor's extensive portfolio of logic devices, designed to meet the rigorous demands of modern electronic systems.

Key Features

  • Advanced Technology: Built with ON Semiconductor's cutting-edge ECL (Emitter Coupled Logic) technology, the MC10H166FN offers fast switching times and high-speed performance, making it suitable for high-frequency and quick response applications.
  • High-Speed Operation: With its ability to operate at high speeds, this device is an excellent choice for critical timing and fast data transmission applications.
  • Versatility: The MC10H166FN is versatile and can be used in a variety of digital applications, including computer systems, data processing, telecommunication systems, and instrumentation.
  • Package Type: The device is housed in a compact and robust PLCC (Plastic Leaded Chip Carrier) package, ensuring reliable performance while maintaining a small footprint on the PCB (Printed Circuit Board).

Applications

The MC10H166FN is designed for applications that require high-speed logic operations. Its fast switching capability makes it an ideal component for:

  • High-speed computing
  • Networking equipment
  • Signal processing
  • Synchronization circuits
  • Frequency dividers

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The MC10H166FN is manufactured with this commitment in mind, ensuring reliability and performance consistency. It undergoes rigorous testing and quality control procedures to guarantee that each unit meets ON Semiconductor's high standards.

Environmental Compliance

In line with global environmental standards, the MC10H166FN is produced with eco-friendly materials and processes. ON Semiconductor ensures that their products comply with environmental regulations, such as RoHS (Restriction of Hazardous Substances), contributing to the development of sustainable electronic solutions.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR ADDRESS 12B 20SOIC / Magnitude Comparator Bit Active High Output 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IDENTITY COMPARATOR
Need more? Email Us
Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.4799
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.2861
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess