Products specifications

Category CPU
Win Source Part Number 1438417-BX80677I37100T
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian BX80677I37100T CAD Model

Description

The BX80677I37100T represents a powerful Intel Core i3-7100T processor engineered for efficiency and performance. This CPU falls under Intel's renowned Core i3 Processor Box category, particularly known for its reliability and powerful performance for both general computing and multimedia tasks. The Core i3-7100T features a base clock speed of 3.40 GHz paired with a 3M Cache, optimizing processing speed and ensuring quick access to frequently used data. Manufactured by Intel Box, this processor is designed with energy efficiency in mind, making it an ideal choice for users looking to balance performance with power consumption. Its low thermal design power (TDP) makes it a great candidate for small form factor PCs or any system where heat output and noise need to be minimized. The Intel Hyper-Threading Technology enables smooth multitasking by allowing each processor core to work on two tasks simultaneously. This capability makes the BX80677I37100T a solid choice for both office and home environments where multitasking is common. Additionally, its compatibility with Intel's 7th generation chipset ensures users can leverage the latest hardware technologies including DDR4 memory and newer PCIe standards for graphics and storage expansion.

You May Also Be Interested in

Amd
EPYC 7532 (32C 64T 2.4/3.3GHz)
Need more? Email Us
ECAD model for 100-100000136WOF
Amd
EPYC 7542 (32C 64T 2.9/3.4GHz)
Need more? Email Us
ECAD model for 100-000000075
Amd
EPYC 9384X (32C 64T 3.1/3.9GHz)
Need more? Email Us
ECAD model for 100-000001256
Supermicro
Intel PLATINUM 8160M 24C 2.10GHz 150W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303406600 - Intel PLATINUM 8160M 24C 2.10GHz 150W
Amd
EPYC 73F3 (16C 32T 3.5/4.0GHz)
Need more? Email Us
ECAD model for 100-000000321
Amd
EPYC 9124 (16C 32T 3.0GHz/3.7GHz)
Need more? Email Us
ECAD model for 100-000000802
Supermicro
Intel E5-2697v2 2.7GHz 12C 30M 130W
Need more? Email Us
ECAD model for SUPERMICRO CM8063501288843 - Intel E5-2697v2 2.7GHz 12C 30M 130W
Supermicro
Intel 5130 2.00GHz 2C 4M 65W
Need more? Email Us
ECAD model for SUPERMICRO HH80556KJ0414M - Intel 5130 2.00GHz 2C 4M 65W
Amd
EPYC 7773X (64C 128T 2.2/3.5GHz)
Need more? Email Us
ECAD model for 100-100000504WOF

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention