EN
  • EN
  • DE

MC10EP29DTR2G

Part No MC10EP29DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 3.3V / 5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10EP
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 3GHz
Operating Supply Voltage -3 V ~ -5.5 V
Current - Quiescent 57mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1217179-MC10EP29DTR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC10EP29
Introduction Date April 12, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC10EP29DTR2G CAD Model

Description

ON Semiconductor MC10EP29DTR2G Product Overview

The ON Semiconductor MC10EP29DTR2G is a high-performance, 5V ECL Differential Data and Clock D Flip-Flop integrated circuit designed to meet the rigorous demands of high-speed data communication and signal processing applications. This device is a member of the 10EP series, which is renowned for its exceptional speed and reliability, making it an ideal choice for systems that require precise timing and synchronization.

Key Features

  • High-Speed Performance: The MC10EP29DTR2G boasts a maximum frequency of 3.2 GHz, which ensures swift data handling and processing capabilities, making it suitable for advanced communication systems and high-speed computing applications.
  • Differential Data Inputs: With differential data inputs, the device offers improved noise immunity and signal integrity, which is crucial for maintaining the fidelity of high-speed signals over long distances and in electrically noisy environments.
  • Positive ECL Outputs: The positive emitter-coupled logic (ECL) outputs provide fast switching times and reduced power consumption, which is essential for maintaining efficiency in power-sensitive designs.
  • Asynchronous Direct Set and Reset: The inclusion of asynchronous direct set and reset inputs allows for immediate initialization or synchronization of the flip-flop, providing designers with greater control over signal timing and sequence operations.
  • Single 5V Power Supply: Operating on a single 5V power supply simplifies the power management requirements and can help reduce the overall system complexity and cost.
  • Temperature Range: The device is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

The MC10EP29DTR2G is ideally suited for a variety of applications where high-speed and precise data handling is required. These applications include, but are not limited to:

  • High-speed telecommunications equipment
  • Networking and data communication systems
  • Signal processing
  • Automated test equipment (ATE)
  • Pulse and data synchronization
  • High-frequency clock distribution networks

With its robust feature set and ON Semiconductor's commitment to quality, the MC10EP29DTR2G is a reliable and efficient solution for designers looking to enhance the performance of their high-speed digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess