EN
  • EN
  • DE

SN74LVC374AQPWREP

Part No SN74LVC374AQPWREP
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 100MHz
Max Propagation Delay at V, Max CL 8.5ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Iq) 10μA
Input Capacitance 4pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Family Part Number 74LVC374
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255695-SN74LVC374AQPWREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC374AQPWREP CAD Model

Description

SN74LVC374AQPWREP - Texas Instruments

The SN74LVC374AQPWREP is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This device is part of Texas Instruments' "Enhanced Product" (EP) portfolio, which means it is specifically engineered to meet the rigorous demands of aerospace, defense, and other high-reliability industries.

Featuring eight D-type flip-flops with a common clock (CLK) and output enable (OE), the SN74LVC374AQPWREP is ideal for temporary data storage, data transferring, and for implementing memory address latches, among other applications. The device operates on a 3.3V supply, but thanks to its LVC (Low-Voltage CMOS) technology, it is capable of interfacing with 5V systems, providing a flexible solution for mixed-voltage environments.

Each flip-flop is edge-triggered, capturing data on the rising edge of the clock signal, which ensures reliable operation and synchronization across all eight channels. The output enable (OE) function allows for the outputs to be kept in a high-impedance state, thereby preventing bus contention and allowing for use in bus-oriented systems.

The SN74LVC374AQPWREP is provided in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, known for its space-saving footprint. This package is also characterized by its enhanced thermal dissipation, which contributes to the device's reliability and performance under varying conditions.

Key features of the SN74LVC374AQPWREP include:

  • Support for 3.3V V<sub>CC Operation with 5V tolerant inputs
  • Maximum Data Rates of up to 100 Mbps
  • Low power consumption technology
  • Edge-triggered D-type inputs with output enable
  • Operational temperature range from -55°C to +125°C
  • Enhanced control for ESD protection
  • Compliance with the requirements of the Defense Supply Center Columbus (DSCC) standard microcircuit drawings

With its robust design and advanced features, the SN74LVC374AQPWREP is a reliable choice for critical applications requiring high-speed data capture and storage. Texas Instruments' commitment to quality and reliability ensures that this device meets the stringent requirements necessary for mission-critical systems.

You May Also Be Interested in

Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9318 $51.1134
31+ $3.2261 $100.0091
48+ $3.1253 $150.0144
67+ $3.0245 $202.6415
86+ $2.9237 $251.4382
115+ $2.6212 $301.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess