EN
  • EN
  • DE

CD4511BPWR

Part No CD4511BPWR
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC 7-SEG LED DECOD/DRVR 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Display Type LED
Configuration 7 Segment
Operating Supply Current 0.04μA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1028255-CD4511BPWR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CD4511BPWR CAD Model

Description

Product Overview: CD4511BPWR from Texas Instruments

The CD4511BPWR is a CMOS BCD-to-7 Segment Latch Decoder Driver manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is designed to convert a Binary Coded Decimal (BCD) input into the corresponding 7-segment display output, making it an essential component for applications that require numeric displays such as calculators, digital clocks, and other electronic devices that present numerical information to users.

The device features a latch storage function that holds the BCD inputs until a new input is received, ensuring stable and accurate display. The decoder interprets the BCD input and drives a 7-segment display with the appropriate lines activated to represent numbers 0 through 9. Additionally, the CD4511BPWR includes an onboard lamp test function, blanking input, and a latch enable pin, providing further control over the display's operation and diagnostics.

With its low power consumption and wide supply voltage range of 3V to 18V, the CD4511BPWR is suitable for both battery-powered and line-powered applications. Its power-saving features and high noise immunity are characteristic of the CMOS technology used in its design, making it a reliable and efficient choice for modern electronic systems.

The CD4511BPWR comes in a TSSOP (Thin Shrink Small Outline Package) form factor with 16 pins, providing a compact solution for space-constrained applications. The device's pin configuration is standardized, allowing for easy integration into various circuit designs without the need for significant layout changes.

As a product of Texas Instruments, the CD4511BPWR benefits from the company's commitment to quality and reliability. It is designed to meet stringent industry standards, ensuring consistent performance and longevity in a wide range of operating conditions. Whether you're developing consumer electronics, industrial control panels, or automotive dashboards, the CD4511BPWR is an excellent choice for driving 7-segment displays with precision and ease.

For technical specifications, application notes, and support resources, customers can visit the Texas Instruments website to access comprehensive documentation and tools to facilitate the integration of the CD4511BPWR into their projects.

You May Also Be Interested in

Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5868 $52.8120
210+ $0.4815 $101.1150
325+ $0.4664 $151.5800
445+ $0.4514 $200.8730
575+ $0.4363 $250.8725
770+ $0.3912 $301.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess