EN
  • EN
  • DE

CDCLVC1104PW

Part No CDCLVC1104PW
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 250MHZ 8TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 250 MHz 8-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVCMOS
Output LVCMOS
Frequency - Max 250 MHz
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number CDCLVC1104
Standard Package 150 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577948-CDCLVC1104PW
Ultra Librarian 3D Model Ultra Librarian CDCLVC1104PW CAD Model

Description

Product Overview: Texas Instruments CDCLVC1104PW

The CDCLVC1104PW is a high-performance, low-voltage clock buffer from Texas Instruments. This device is designed to distribute one clock input to four output clocks with minimal skew and low additive phase noise, making it an ideal solution for clock distribution in a wide range of digital applications.

Built for precision and reliability, the CDCLVC1104PW operates over a wide supply voltage range of 1.6V to 3.6V. This flexibility allows it to be used in various systems without the need for additional level shifting, simplifying design and reducing overall system complexity.

The device features a maximum output frequency of 200 MHz and is characterized for operation from -40°C to 85°C, ensuring stable performance across diverse environmental conditions. The low additive jitter and high-frequency capability make it a perfect choice for applications requiring a clean and stable clock signal.

Packaged in a 14-pin TSSOP (Thin Shrink Small Outline Package), the CDCLVC1104PW is designed with space-saving in mind, making it suitable for compact PCB layouts. Its small form factor is particularly beneficial for dense circuit boards where real estate is at a premium.

Whether it's for telecommunications, computing, or industrial applications, the CDCLVC1104PW provides the reliability and performance expected from a Texas Instruments product. Its ease of use, coupled with support documentation and design resources available from Texas Instruments, ensures a smooth integration into your design workflow.

In summary, the CDCLVC1104PW is a versatile and efficient solution for your clock distribution needs. Its robust design, combined with Texas Instruments' quality and support, make it an excellent choice for designers looking to optimize their systems' timing architecture with precision and dependability.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.3724
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
Renesas Electronics America
IC CLK BUF 1:4 2.1GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2.1 GHz 16-VFQFN Exposed Pad
Lowest to $7.4677
Renesas Electronics America
IC CLK BUFFER 2:4 650MHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Lowest to $15.0825
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK MULTPX 8:1 16TSSOP / Clock Multiplexer IC 8:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $18.7830

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1384 $51.3216
50+ $2.0031 $100.1550
78+ $1.9354 $150.9612
112+ $1.8000 $201.6000
145+ $1.7324 $251.1980
181+ $1.6647 $301.3107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess