Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Receiver
Protocol RS422, RS423
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50mV
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number AM26LS32
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1143484-AM26LS32AID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM26LS32AID CAD Model

Description

AM26LS32AID: A Robust Quadruple Differential Line Receiver from Texas Instruments

The AM26LS32AID is a high-performance quadruple differential line receiver designed to meet the stringent requirements of balanced and unbalanced digital data transmission. Manufactured by the industry-leading semiconductor company, Texas Instruments, this integrated circuit is part of their wide portfolio of interface devices, specifically tailored for telecommunications and networking applications.

Key Features

  • Meets ANSI Standards: The AM26LS32AID is designed to be compliant with the ANSI TIA/EIA-422-B and ITU recommendations. This compliance ensures reliable performance and interoperability in systems adhering to these standards.
  • Wide Supply Voltage Range: Operating from a supply voltage ranging from 4.5V to 5.5V, this device provides design flexibility and is suitable for various logic families.
  • High Input Impedance: The device features a high input impedance, which minimizes the loading effect on the bus line and allows for a greater number of receivers on a single bus.
  • Wide Temperature Range: It is designed to operate over a broad temperature range, typically from -40°C to 85°C, making it suitable for industrial environments.

Applications

The AM26LS32AID is ideal for applications requiring high-speed data transmission with differential inputs. These include:

  • Long-distance and noisy environment data communication
  • Telecommunications equipment
  • Professional video equipment
  • Industrial control systems
  • Networking equipment such as routers and switches

Package and Quality

The device comes in a robust 16-pin SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint for space-constrained applications. Furthermore, Texas Instruments' commitment to quality means that the AM26LS32AID is produced with high manufacturing standards, providing reliability and performance consistency.

In summary, the AM26LS32AID from Texas Instruments represents a versatile and reliable solution for designers looking to implement differential line communication in their systems. Its adherence to industry standards, coupled with Texas Instruments' reputation for quality, makes it a preferred choice for a wide range of data transmission applications.

You May Also Be Interested in

Texas Instruments
IC TXRX CAN 5V HS 8SOIC / CAN 1Mbps 5V 8-Pin SOIC T/R
Lowest to $2.3637
ECAD model for SN65HVD257DR
Texas Instruments
WIDE SUPPLY RANGE RS-485 TRANSCEIVER
Need more? Email Us
ECAD model for SN75HVD08P
Exar Corporation
IC TXRX RS232 ESD 16DIP / Dual Transmitter/Receiver RS-232 16-Pin PDIP
Need more? Email Us
ECAD model for SP3232EHCP-L
Analog Devices Inc.
+5 V Powered CMOS RS-232 Drivers/Receivers | IC TXRX RS-232 4:5 5V LP 28SOIC
Need more? Email Us
ECAD model for ADM241LJR
Exar Corporation
IC TXRX MULTIPROTOCOL 100LQFP / Octal Transmitter/Receiver RS-232/RS-449/RS-530 100-Pin LQFP
Lowest to $10.2259
ECAD model for SP508CF-L
Texas Instruments
IC LVDS QUAD DIFF DVR 16-SOIC
Need more? Email Us
ECAD model for SN65LVDS047DG4
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC BUFFER INVERT 3.6V 20TSSOP
Lowest to $0.7182
ECAD model for SN74LVC240APW
Texas Instruments
IC DUAL PERIPHERAL DRVR 8-SOIC / Pref DRVR Dual 5V 725mW 8-Pin SOIC T/R
Lowest to $1.6520
ECAD model for SN75471DR
Texas Instruments
IC LOW RS-232 DRVR/REC 20-SOIC / Quint Transmitter Triple Receiver RS-232 20-Pin SOIC T/R
Need more? Email Us
ECAD model for SN75LP196DWR

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention