EN
  • EN
  • DE

BB182LX,315

Part No BB182LX,315
Manufacturer NXP / Nexperia
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VHF VAR CAP 32V SOD882 / Varactors Single 32 V Surface Mount SOD2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Capacitance @ Vr, F 2.89pF @ 28V, 1MHz
Capacitance Ratio 22
Capacitance Ratio Condition C1/C28
Voltage - Peak Reverse (Max) 32 V
Diode Type Single
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOD-882
Supplier Device Package SOD2
Base Product Number BB18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 934059358315,BB182LX,315-ND,568-6043-1,568-6043-2,BB182LX315,568-6043-6,2156-BB182LX315-NXTR,954-BB182LX315,NXPNXPBB182LX,315
Standard Package 10,000
Win Source Part Number 1048324-BB182LX,315
Ultra Librarian 3D Model Ultra Librarian BB182LX,315 CAD Model

Description

The BB182LX,315 is a cutting-edge variable capacitance diode designed and manufactured by NXP Semiconductors, a leader in the electronics and semiconductor industry. This diode is specifically engineered to deliver high-performance tuning solutions in a wide range of applications, including RF circuits, VCOs (voltage-controlled oscillators), and tunable filters.

Key Features

  • High-Quality Tuning Diode: The BB182LX,315 is a high-quality silicon diode that provides excellent variable capacitance for precise tuning.
  • Low Series Resistance: With a low series resistance, this diode ensures minimal signal loss and is ideal for high-frequency applications.
  • High Capacitance Ratio: This product offers a high capacitance ratio, which allows for a broader tuning range and greater flexibility in circuit design.
  • Compact SOD882 Leadless Package: The small SOD882 leadless package is designed for surface-mounted applications, saving valuable board space while providing reliable mechanical and thermal performance.

Applications

The BB182LX,315 is versatile and can be used in various applications where tuning is critical. Some common applications include:

  • Mobile phones and other portable devices
  • TV and FM tuners
  • Phase-locked loop (PLL) systems
  • Remote keyless entry systems

Technical Specifications

Parameter Value
Package SOD882
Configuration Single
Capacitance Ratio High
Quality Factor High
Mounting Type Surface Mount

Conclusion

The BB182LX,315 from NXP Semiconductors is an ideal choice for designers looking for a reliable and efficient variable capacitance diode. Its compact size, excellent tuning characteristics, and high performance make it a valuable component in any RF tuning application. Whether for consumer electronics, automotive, or industrial markets, the BB182LX,315 provides the quality and performance NXP is known for.

You May Also Be Interested in

Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
ON Semiconductor
AM VARICAP SINGLE VR 8V / Varactors
Lowest to $0.1964
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
NXP / Nexperia
DIODE VARACTOR 32V SNGL SOD-523
Lowest to $0.1456
Microchip Technology
GAAS TVAR NON HERMETIC MICROSTRI
Need more? Email Us
NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to $0.0677
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess