EN
  • EN
  • DE

TLC5940NT

Part No TLC5940NT
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 120MA 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 17V
Channel Output Current 120mA
Frequency 30MHz
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 111074-TLC5940NT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in LED Lighting, Lighting, Multimedia
Ultra Librarian 3D Model Ultra Librarian TLC5940NT CAD Model

Description

Texas Instruments TLC5940NT LED Driver

The TLC5940NT is a highly versatile LED driver integrated circuit (IC) from Texas Instruments (TI) designed for driving multiple LEDs with high precision and efficiency. This robust IC provides extensive functionality and is ideal for LED applications requiring precise control of light intensity, such as LED displays, backlighting, signal and indicator lights, and various types of lighting projects.

Key Features:

  • 16-Channel LED Driver: The TLC5940NT can manage up to 16 independent LED channels, making it suitable for complex LED configurations and arrays.
  • 12-Bit (4096 Steps) Grayscale PWM Control: Each channel has a 12-bit grayscale Pulse Width Modulation (PWM) control, allowing for fine-tuning of brightness levels, which results in smooth transitions and excellent color mixing capabilities.
  • Dot Correction: The built-in dot correction feature helps to compensate for color and brightness variations between LEDs, ensuring a uniform output across the display or lighting setup.
  • Thermal Shutdown: An integrated thermal shutdown function protects the IC from overheating, enhancing the longevity and reliability of the device.
  • Flexible Power Supply: The TLC5940NT operates on a wide range of power supply voltages, accommodating various application requirements.
  • Error Detection: The IC includes an error detection system that monitors LED open-circuit and short-circuit conditions, facilitating easier troubleshooting and maintenance.

Applications:

The TLC5940NT's capability to drive multiple LEDs with high accuracy makes it an excellent choice for applications including:

  • Full-Color LED Displays
  • RGB LED Backlighting
  • Automotive Lighting
  • Professional Lighting Systems
  • Architectural Lighting

Technical Specifications:

  • Supply Voltage: 3.0V to 5.5V
  • Output Current: Up to 120 mA per channel
  • Communication Interface: Serial
  • Package: PDIP (Plastic Dual-In-Line Package)

The TLC5940NT from Texas Instruments represents a reliable and effective solution for advanced LED control, offering designers flexibility, precision, and ease of use in a wide array of lighting applications.

You May Also Be Interested in

Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess