Product Overview: Texas Instruments CD4078BPW
The Texas Instruments CD4078BPW is a high-performance CMOS 8-Input NOR/OR Gate integrated circuit that delivers reliable and efficient logic operations. This versatile chip is designed to meet the demanding requirements of a wide range of electronic applications, from simple logic gates to complex computational systems. Encased in a TSSOP-14 package, the CD4078BPW offers a compact footprint suitable for space-constrained applications.
Key Features
- Logic Type: 8-Input NOR/OR Gate, providing a high level of integration for complex logic functions.
- Supply Voltage Range: 3 V to 18 V, enabling compatibility with various power supply levels and ensuring flexibility across different system designs.
- High Output Drive: Capable of driving up to 10 LSTTL loads, ensuring strong signal transmission and compatibility with legacy TTL logic.
- Low Power Consumption: The CD4078BPW benefits from CMOS technology, which offers reduced power consumption, making it ideal for battery-powered and energy-efficient applications.
- Package Type: TSSOP-14, providing a space-saving solution without compromising on performance and functionality.
- Operating Temperature Range: -55°C to +125°C, ensuring reliable performance across a wide range of environmental conditions.
Applications
The CD4078BPW is a versatile component that can be used in a multitude of applications, including but not limited to:
- Logic gate functions in computational circuits
- Control systems requiring multiple input processing
- Alarm systems and safety equipment
- Signal processing applications
- Interface circuits between different logic families
- Custom logic circuit design
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the CD4078BPW is no exception. This product is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets TI's high standards for reliability and performance. Whether used in commercial, industrial, or military-grade applications, the CD4078BPW stands as a testament to Texas Instruments' dedication to excellence in the field of electronic components.