EN
  • EN
  • DE

CC2564BRVMT

Part No CC2564BRVMT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description Bluetooth and Dual-Mode Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Type TxRx Only
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation GFSK, GMSK
Frequency 2.4GHz
Data Rate (Maximum) 4Mbps
Power - Output 12dBm
Sensitivity -95dBm
Serial Interfaces I2S, UART
Operating Supply Voltage 2.2 V ~ 4.8 V
Current - Receiving 40.5mA ~ 41.2mA
Current - Transmitting 40.5mA ~ 41.2mA
Operating Temperature Range -40°C ~ 85°C
Package 76-VQFN Dual Rows, Exposed Pad
Win Source Part Number 1159452-CC2564BRVMT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Wireless, Communications & Networking, Consumer Electronics, Portable Devices, Audio
Family Name CC2564
ECCN 5A992.c
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CC2564BRVMT CAD Model

Description

The CC2564BRVMT is a highly integrated Bluetooth controller from Texas Instruments (TI), designed to provide a robust and efficient solution for wireless connectivity. This device is part of TI's industry-leading wireless communications portfolio, specifically engineered to facilitate seamless integration of Bluetooth technology into a wide array of applications.

The CC2564BRVMT incorporates advanced features that make it an ideal choice for developers looking to implement Bluetooth Classic (BR/EDR) and Bluetooth Low Energy (BLE) functionalities into their products. With its dual-mode capabilities, it supports a broad spectrum of profiles, providing flexibility for various use cases such as audio streaming, data transfer, and smart energy management.

Key Features:

  • Dual-Mode Bluetooth Capability: Offers support for both Bluetooth Classic (BR/EDR) and Bluetooth Low Energy (BLE) protocols, enabling a wide range of applications.
  • Enhanced Data Rate (EDR): Provides faster data transmission rates, improving the efficiency of Bluetooth communications.
  • Low Power Consumption: Designed for energy efficiency, which is critical for battery-operated devices, ensuring longer operational life.
  • Robust Integration: Comes in a compact form factor, facilitating easy integration into space-constrained designs.
  • Comprehensive Software Support: TI offers a robust software stack and development tools that simplify the implementation process, reducing time to market.

Whether you're developing consumer electronics, automotive infotainment systems, or industrial automation devices, the CC2564BRVMT provides the reliability and performance expected from a leader in wireless technology. Its optimized design and support for multiple profiles enable developers to create versatile and innovative products that meet the demands of the ever-evolving wireless landscape.

With Texas Instruments' commitment to quality and support, the CC2564BRVMT stands out as a superior choice for your next Bluetooth-enabled project. Discover the potential of wireless connectivity with this exceptional Bluetooth controller.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0611 $52.7943
31+ $3.3322 $103.2982
47+ $3.2280 $151.7160
65+ $3.1239 $203.0535
83+ $3.0198 $250.6434
111+ $2.7074 $300.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,360 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess