EN
  • EN
  • DE

CD74HCT85M96

Part No CD74HCT85M96
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator 4-Bit 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel package
Type Magnitude Comparator
Resolution 4
Output Active High
Output Function A<B, A=B, A>B
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Output High, Low 4mA, 4mA
Max Propagation Delay @ V, Max CL 40ns @ 4.5V, 50pF
Current - Quiescent 8μA
Operating Temperature Range -55°C ~ 125°C
Package 16-SOIC (0.154", 3.90mm Width)
Mounting SMD
Win Source Part Number 771423-CD74HCT85M96
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT85
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CD74HCT85M96 CAD Model

Description

Product Overview

The CD74HCT85M96 is a high-speed CMOS Logic 4-Bit Magnitude Comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to compare two 4-bit binary, BCD, or other monotonic codes and present the results of those comparisons on the output pins. It is widely used in applications that require digital comparisons such as in computing systems, data processing, and instrumentation.

Key Features

  • Logic Type: 4-Bit Magnitude Comparator
  • Supply Voltage Range: 4.5V to 5.5V, making it compatible with TTL power environments.
  • Operating Temperature: -55°C to 125°C, ensuring reliability in a wide range of environments.
  • High-Speed Performance: Typical propagation delay times of 18ns, facilitating rapid data comparison and processing.
  • Low Power Consumption: Features a balanced propagation delay and transition times, which provides significant power savings.
  • Packaging: Available in a 16-pin SOIC package, providing a compact footprint for space-constrained applications.
  • RoHS Compliant: Meets environmental standards regarding the restriction of hazardous substances.

Functional Description

The CD74HCT85M96 compares two sets of four binary digits (A and B) and determines whether A > B, A B, A=B, and A<B) which can be connected to provide a variety of logic functions including the basic inequality functions and any logical combination of the three. The cascading capability allows for the comparison of words larger than four bits in length by connecting several CD74HCT85M96 chips in series.

Applications

As a versatile logic component, the CD74HCT85M96 is suitable for a myriad of applications, including:

  • Computer systems for arithmetic logic units (ALUs)
  • Digital data processing units
  • Instrumentation and control systems
  • Comparator circuits within digital electronics
  • Address decoding and data routing applications

With its robust design, the CD74HCT85M96 is an essential component for any digital system that requires reliable and efficient magnitude comparison.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SOIC / Magnitude Comparator Bit Active High Output 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334
Renesas Electronics America
IC ID COMPARATOR 8BIT 20-QSOP
Lowest to $6.5155
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC85PW - MAGNITUDE CO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess