Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Tube
Type Magnitude Comparator
Resolution 4
Output Active High
Output Function A<B, A=B, A>B
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Output High, Low 400μA, 8mA
Max Propagation Delay @ V, Max CL 45ns @ 5V, 15pF
Operating Temperature Range 0°C ~ 70°C
Package 16-SOIC (0.154", 3.90mm Width)
Mounting SMD
Win Source Part Number 795056-SN74LS85D
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LS85
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LS85D CAD Model

Description

The SN74LS85D, manufactured by Texas Instruments, is a high-performance 4-bit magnitude comparator that provides the means to compare the magnitudes of two binary values. It is designed to offer fast and accurate comparisons, which are essential in a wide range of digital applications such as data processing, computing, and control systems.

Key Features

  • Logic Family: The SN74LS85D belongs to the Low-Power Schottky (LS) TTL logic family, which is known for its low power consumption and high speed.
  • Comparison Bits: It can compare 4-bit words with each other, and it has the capability to be cascaded with other comparators for comparing words larger than 4 bits.
  • Operating Voltage: The device typically operates at a voltage of 5V, which is standard for TTL devices, making it compatible with a wide range of digital systems.
  • Package: Housed in a 16-pin SOIC package, the SN74LS85D is designed for surface-mount technology, providing a compact footprint suitable for densely-packed PCBs.

Functionality

The SN74LS85D compares two 4-bit binary, BCD, or other monotonic codes and outputs results for whether one is greater than, less than, or equal to the other. It has three outputs (A>B, A<B, A=B) that can be connected to LEDs or used as inputs to other logic circuits to indicate the result of the comparison.

Applications

Its fast comparison times and reliable performance make the SN74LS85D suitable for a variety of applications, including:

  • Binary and BCD systems
  • Microprocessor systems
  • Control systems
  • Logic upgrade for existing systems

Quality and Reliability

As with all Texas Instruments products, the SN74LS85D is built with quality in mind. It undergoes rigorous testing to ensure it meets the industry standards for reliability and performance, making it a trusted choice for both commercial and industrial applications.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator 4-Bit 16-Pin SOIC T/R
Need more? Email Us
ECAD model for CD74HCT85M96
Fairchild/ON Semiconductor
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
ECAD model for DM74ALS520WMX
Texas Instruments
8-BIT IDENTITY COMPARATORS
Lowest to $0.4976
ECAD model for SN74F521N
Fairchild/ON Semiconductor
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
ECAD model for DM74ALS521WM
National Semiconductor
MAGNITUDE COMPARATOR
Need more? Email Us
ECAD model for DM8130N
Texas Instruments
AUTOMOTIVE MICROPOWER COMPARATOR
Need more? Email Us
ECAD model for TLV3012BQDCKRQ1
ON Semiconductor
Magnitude Comparator 9-Bit Non-Inverting, Inverting, Non-Inverting 28-Pin PLCC T/R / IC COMP 9BIT MAGNITUDE 28-PLCC
Need more? Email Us
ECAD model for MC10E166FNR2G
Fairchild/ON Semiconductor
IC COMPARATOR IDENTITY 8B 20DIP
Need more? Email Us
ECAD model for DM74ALS521N
NXP / Nexperia
IC COMPARATOR MAGNITUDE 4B 16DIP / Magnitude Comparator 4-Bit Non-Inverting 16-Pin PDIP Bulk
Need more? Email Us
ECAD model for HEF4585BP,652

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention