EN
  • EN
  • DE

IDT74FCT521CTPYG

Part No IDT74FCT521CTPYG
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - Comparators
Description IC COMPARATOR IDENTITY 8B 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IDT, Integrated Device Technology Inc
Series 74FCT
Packaging Tube
Part Status Obsolete(EOL)
Type Identity Comparator
Resolution 8
Output Active Low
Output Function A=B
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Output High, Low 15mA, 48mA
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Current - Quiescent 10μA
Operating Temperature Range -40°C ~ 85°C
Package 20-SSOP (0.209", 5.30mm Width)
Mounting SMD
Win Source Part Number 765363-IDT74FCT521CTPYG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT74FCT521CTPYG CAD Model

Description

The IDT74FCT521CTPYG is a type of identity comparator from IDT, Integrated Device Technology Inc.

  • Series: 74FCT
  • Packaging: tube
  • Operating Temperature: -40°C to 85°C
  • Package: 20-SSOP (0.209 inches, 5.30mm Width)
  • Mounting Type: SMD
  • Current Output High: 15mA
  • Current Output Low: 48mA
  • Operating Supply Voltage: 4.75V to 5.25V
  • Max Propagation Delay @ V, max CL: 4.5ns @ 5V, 50pF
  • Current Quiescent: 10μA
  • Output: active low
  • Output Function: A=B
  • Status: obsolete (EOL)
  • Category: integrated circuits (ICs)
  • Popularity: medium

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR 8TSSOP
Lowest to $0.1900
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.6636
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Renesas Electronics America
IC COMPARATOR IDENTITY 8B 20SOIC
Lowest to $7.8203
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
NXP / Nexperia
IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator Bit Active High Output AB 16-SO
Lowest to $1.6320
NXP / Nexperia
IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess